N-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Manufacturer: Vishay
Win Source Part Number: 894803-SI7718DN-T1-G
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: Reel - TR
Package: PowerPAK® 1212-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7718
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI7718DNT1GE3, SI7718DN-T1-GE3CT, SI7718DN-T1-GE3TR, SI7718DN-T1-GE3DKR
MOSFET N-CH 30V 35A PPAK1212-8 Product overview: SI7718DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7718DN-T1-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 35A PPAK1212-8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI7718DN-T1-GE3TR-ND | 894803-SI7718DN-T1-GE3 | 278-SI7718DN-T1-GE3 | SI7718DN-T1-GE3 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7718DN-T1-GE3 | 30V 35A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |