N-Channel 30-V MOSFET in a PowerPAK 1212-8 package, sized 3.30 mm × 3.30 mm, with a drain-source on-state resistance of 0.0135 Ω at 10 V gate-source voltage and 0.0165 Ω at 4.5 V, capable of continuous drain current up to 16 A at 25 °C case temperature and 9.5 A at 70 °C ambient temperature. The device features a total gate charge of 7.3 nC, meets RoHS compliance, and is halogen-free. Thermal resistance from junction to case is 3.6 °C/W typical. The package is leadless, and the device is rated for operation from -55 °C to 150 °C junction temperature.
MOSFET, N CHANNEL, 30V, 16A, POWERPAK 1212-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:16A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 28AC2175 |
| Product Name | Mosfet, N Channel, 30V, 16A, Powerpak 1212-8; Channel Type Vishay |
| Polarity | N-Channel |