Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7703EDN-T1-GE3 SI7703EDN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096192-SI7703EDN-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: SI7703EDN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A (Ta) Gate-Source Threshold Voltage: 1V @ 800μA Max Gate Charge: 18nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 48 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): NTF6P02T3; FDT434P-Q; NVF6P02T3G; FDT434P; Introduction Date: May 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096192-SI7703EDN-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: SI7703EDN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A (Ta) Gate-Source Threshold Voltage: 1V @ 800μA Max Gate Charge: 18nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 48 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): NTF6P02T3; FDT434P-Q; NVF6P02T3G; FDT434P; Introduction Date: May 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7703EDN-T1-GE3 - 1096192-SI7703EDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7703EDN-T1-GE3
1096192-SI7703EDN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7703EDN-T1-GE3 1096192-SI7703EDN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096192-SI7703EDN-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: SI7703EDN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.3A (Ta) Gate-Source Threshold Voltage: 1V @ 800μA Max Gate Charge: 18nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 48 mOhm @ 6.3A, 4.5V Alternative Parts (Cross-Reference): NTF6P02T3; FDT434P-Q; NVF6P02T3G; FDT434P; Introduction Date: May 20, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial

Manufacturer: Vishay
Win Source Part Number: 1096192-SI7703EDN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: SI7703EDN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 800μA
Max Gate Charge: 18nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 48 mOhm @ 6.3A, 4.5V
Alternative Parts (Cross-Reference): NTF6P02T3; FDT434P-Q; NVF6P02T3G; FDT434P;
Introduction Date: May 20, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096192-SI7703EDN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7703EDN-T1-GE3
Polarity P-Channel; P-Channel
V(BR)DSS 20 volts
PD 1300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF1010Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ZERO THRESHOLD™ EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110800APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
7 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details