Vishay Precision Group 30V 17.9A SOIC MOSFET Transistor SI7686DP-T1-E3

Description
30V 17.9A N-CH MOSFET SOIC 9.5mR Rds On Product overview: SI7686DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7686DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 17.9A N-CH MOSFET SOIC 9.5mR Rds On Product overview: SI7686DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7686DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 17.9A SOIC MOSFET Transistor
278-SI7686DP-T1-E3
30V 17.9A SOIC MOSFET Transistor 278-SI7686DP-T1-E3
30V 17.9A N-CH MOSFET SOIC 9.5mR Rds On Product overview: SI7686DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7686DP-T1-E3 can be used for catalog matching and distributor lookup.

30V 17.9A N-CH MOSFET SOIC 9.5mR Rds On Product overview: SI7686DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 17.9A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 17.9A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7686DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7686DP-T1-E3 - 028662-SI7686DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7686DP-T1-E3
028662-SI7686DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7686DP-T1-E3 028662-SI7686DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028662-SI7686DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 37.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1220pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.5 mOhm @ 13.8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028662-SI7686DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 37.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1220pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 13.8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - SI7686DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7686DP-T1-E3CT-ND
Single FETs, MOSFETs SI7686DP-T1-E3CT-ND
N-Channel 30V 35A (Tc) 5W (Ta), 37.9W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 35A (Tc) 5W (Ta), 37.9W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7686DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7686DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7686DP-T1-E3DKR-ND
N-Channel 30V 35A (Tc) 5W (Ta), 37.9W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 35A (Tc) 5W (Ta), 37.9W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7686DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7686DP-T1-E3TR-ND
Single FETs, MOSFETs SI7686DP-T1-E3TR-ND
N-Channel 30V 35A (Tc) 5W (Ta), 37.9W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 35A (Tc) 5W (Ta), 37.9W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
N Channel Mosfet, 30V, 35A, Soic, Full Reel; Channel Type Vishay - 83K0992 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 35A, Soic, Full Reel; Channel Type Vishay
83K0992
N Channel Mosfet, 30V, 35A, Soic, Full Reel; Channel Type Vishay 83K0992
N CHANNEL MOSFET, 30V, 35A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 35A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 35A, Powerpak So-8; Channel Type Vishay - 09X6452 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 35A, Powerpak So-8; Channel Type Vishay
09X6452
Mosfet, N Channel, 30V, 35A, Powerpak So-8; Channel Type Vishay 09X6452
MOSFET, N CHANNEL, 30V, 35A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 35A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 35A 37.9W 9.5mohm @ 10V

MOSFET 30V 35A 37.9W 9.5mohm @ 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7686DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7686DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7686DP-T1-E3
MOSFET N-CH 30V 35A PPAK SO-8

MOSFET N-CH 30V 35A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7686DP-T1-E3 028662-SI7686DP-T1-E3 SI7686DP-T1-E3CT-ND 83K0992 09X6452 SI7686DP-T1-E3 SI7686DP-T1-E3
Product Name 30V 17.9A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7686DP-T1-E3 Single FETs, MOSFETs N Channel Mosfet, 30V, 35A, Soic, Full Reel; Channel Type Vishay Mosfet, N Channel, 30V, 35A, Powerpak So-8; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 37900 milliwatts 5000 to 37900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details