Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7684DP-T1-GE3 SI7684DP-T1-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092942-SI7684DP-T1- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 5 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 5 W Continuous Drain Current (ID): 17.5 A Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 9 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092942-SI7684DP-T1- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 5 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 5 W Continuous Drain Current (ID): 17.5 A Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 9 mΩ Gate to Source Voltage (Vgs): 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7684DP-T1-GE3 - 1092942-SI7684DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7684DP-T1-GE3
1092942-SI7684DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7684DP-T1-GE3 1092942-SI7684DP-T1-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092942-SI7684DP-T1- GE3 Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Power Dissipation: 5 W Number of Pins: 8 Categories: Transistors - FETs, MOSFETs - RF Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 5 W Continuous Drain Current (ID): 17.5 A Drain to Source Breakdown Voltage: 30 V Drain to Source Resistance: 9 mΩ Gate to Source Voltage (Vgs): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092942-SI7684DP-T1-GE3
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 5 W
Number of Pins: 8
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 5 W
Continuous Drain Current (ID): 17.5 A
Drain to Source Breakdown Voltage: 30 V
Drain to Source Resistance: 9 mΩ
Gate to Source Voltage (Vgs): 12 V

Buy Now
Sheung Wan, Hong Kong
MOSFET 30V 20A 27.5W 9.0mohm @ 10V

MOSFET 30V 20A 27.5W 9.0mohm @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092942-SI7684DP-T1-GE3 SI7684DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7684DP-T1-GE3 MOSFET
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q5A CSD17577Q5A - CSD17577Q5AT - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
8 suppliers
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers
MOSFETs - 1690696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-346 (sc-59)
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
8 suppliers