Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7682DP-T1-GE3 SI7682DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894801-SI7682DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 20A (Tc) 5W (Ta), 27.5W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7682 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894801-SI7682DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 20A (Tc) 5W (Ta), 27.5W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7682 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7682DP-T1-GE3 - 894801-SI7682DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7682DP-T1-GE3
894801-SI7682DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7682DP-T1-GE3 894801-SI7682DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894801-SI7682DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 20A (Tc) 5W (Ta), 27.5W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7682 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894801-SI7682DP-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 20A (Tc) 5W (Ta), 27.5W (Tc) Surface Mount PowerPAK® SO-8
Package: Reel - TR
Package: PowerPAK® SO-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7682
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7682DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7682DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7682DP-T1-GE3
MOSFET N-CH 30V 20A PPAK SO-8

MOSFET N-CH 30V 20A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 894801-SI7682DP-T1-GE3 SI7682DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7682DP-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR2905Z - 1020750-AUIRFR2905Z - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 110000 milliwatts
View Details
8 suppliers