Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-GE3 SI7674DP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 894800-SI7674DP-T1-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7674 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 894800-SI7674DP-T1-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7674 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-GE3 - 894800-SI7674DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-GE3
894800-SI7674DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-GE3 894800-SI7674DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894800-SI7674DP-T1-G E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 30 V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8 Package: Reel - TR Package: PowerPAK® SO-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7674 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 894800-SI7674DP-T1-GE3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8
Package: Reel - TR
Package: PowerPAK® SO-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7674
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - SI7674DP-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7674DP-T1-GE3-ND
Single FETs, MOSFETs SI7674DP-T1-GE3-ND
N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5.4W (Ta), 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7674DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7674DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7674DP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 894800-SI7674DP-T1-GE3 SI7674DP-T1-GE3-ND SI7674DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7674DP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFSL4010 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO262
Packing Method Tube; Tube
View Details
6 suppliers
RF Power Transistor - 1112250 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details