Vishay Precision Group Single FETs, MOSFETs SI7655ADN-T1-GE3

Description
P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet
Description
P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7655ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7655ADN-T1-GE3CT-ND
Single FETs, MOSFETs SI7655ADN-T1-GE3CT-ND
P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SI7655ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7655ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7655ADN-T1-GE3DKR-ND
P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
Single FETs, MOSFETs - SI7655ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7655ADN-T1-GE3TR-ND
Single FETs, MOSFETs SI7655ADN-T1-GE3TR-ND
P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

P-Channel 20V 40A (Tc) 4.8W (Ta), 57W (Tc) Surface Mount PowerPAK® 1212-8S

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655ADN-T1-GE3 - 766148-SI7655ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655ADN-T1-GE3
766148-SI7655ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655ADN-T1-GE3 766148-SI7655ADN-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 766148-SI7655ADN-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -50°C ~ 150°C (TJ) Package: 8-PowerVDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 40A (Tc) Family Name: SI7655ADN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Manufacturer Package: PowerPAK 1212-8S (3.3x3.3) Channel Type Type: P Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 6600pF @ 10V Vgs (Maximum): ±12V Power Dissipation (Maximum): 4.8W (Ta), 57W (Tc) Rds On (Maximum) @ Id, Vgs: 3.6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): DMP2007UFG-13; DMP2007UFG-7; AON7421; Introduction Date: October 09, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 766148-SI7655ADN-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 40A (Tc)
Family Name: SI7655ADN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Manufacturer Package: PowerPAK 1212-8S (3.3x3.3)
Channel Type Type: P
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 225nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6600pF @ 10V
Vgs (Maximum): ±12V
Power Dissipation (Maximum): 4.8W (Ta), 57W (Tc)
Rds On (Maximum) @ Id, Vgs: 3.6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): DMP2007UFG-13; DMP2007UFG-7; AON7421;
Introduction Date: October 09, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel 40A 20V 0.0036ohm MOSFET Transistor
278-SI7655ADN-T1-GE3
P-Channel 40A 20V 0.0036ohm MOSFET Transistor 278-SI7655ADN-T1-GE3
Power Field-Effect Transistor, 40A I(D), 20V, 0.0036ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, 1212-8S, POWERPAK-8 Product overview: SI7655ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40A, 20V, 0.0036ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 20V, 0.0036ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7655ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 40A I(D), 20V, 0.0036ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, 1212-8S, POWERPAK-8 Product overview: SI7655ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40A, 20V, 0.0036ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40A, 20V, 0.0036ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7655ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET -20V Vds 12V Vgs PowerPAK 1212-8S

MOSFET -20V Vds 12V Vgs PowerPAK 1212-8S

Buy Now Datasheet
Mosfet Transistor, P Channel, -40 A, -20 V, 0.003 Ohm, -10 V Rohs Compliant Vishay - 40X8704 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -40 A, -20 V, 0.003 Ohm, -10 V Rohs Compliant Vishay
40X8704
Mosfet Transistor, P Channel, -40 A, -20 V, 0.003 Ohm, -10 V Rohs Compliant Vishay 40X8704
MOSFET Transistor, P Channel, -40 A, -20 V, 0.003 ohm, -10 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, -40 A, -20 V, 0.003 ohm, -10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7655ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7655ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7655ADN-T1-GE3
MOSFET P-CH 20V 40A PPAK1212-8S

MOSFET P-CH 20V 40A PPAK1212-8S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7655ADN-T1-GE3CT-ND 766148-SI7655ADN-T1-GE3 278-SI7655ADN-T1-GE3 SI7655ADN-T1-GE3 40X8704 SI7655ADN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7655ADN-T1-GE3 P-Channel 40A 20V 0.0036ohm MOSFET Transistor MOSFET Mosfet Transistor, P Channel, -40 A, -20 V, 0.003 Ohm, -10 V Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
Unlock Full Specs
to access all available technical data