N-Channel 30-V (D-S) MOSFET in a PowerPAK SO-8 leadless package with a 1.07 mm profile, optimized for low-side DC/DC conversion and synchronous rectifier applications. The device has a typical on-resistance of 0.004 Ω at 10 V gate-source voltage and 0.0048 Ω at 4.5 V, with a continuous drain current rating of 28 A at 25 °C and 22 A at 70 °C. It meets IEC 61249-2-21 halogen-free standards and has a junction-to-case thermal resistance of 1.3 °C/W. The package is surface-mounted and compatible with standard SO-8 land patterns.
N-CHANNEL 30-V (D-S) MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SI7636DP-T1-BE3TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |