Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7634BDP-T1-GE3 SI7634BDP-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 028658-SI7634BDP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 3150pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028658-SI7634BDP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 3150pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7634BDP-T1-GE3 - 028658-SI7634BDP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7634BDP-T1-GE3
028658-SI7634BDP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7634BDP-T1-GE3 028658-SI7634BDP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028658-SI7634BDP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 5W (Ta), 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Tc) Gate-Source Threshold Voltage: 2.6V @ 250μA Max Gate Charge: 68nC @ 10V Max Input Capacitance: 3150pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 15A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028658-SI7634BDP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 2.6V @ 250μA
Max Gate Charge: 68nC @ 10V
Max Input Capacitance: 3150pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.4 mOhm @ 15A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
30V 40A MOSFET Transistor
278-SI7634BDP-T1-GE3
30V 40A MOSFET Transistor 278-SI7634BDP-T1-GE3
N-Ch MOSFET, 30V, 40A, 5.4mR, SMT Product overview: SI7634BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7634BDP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 30V, 40A, 5.4mR, SMT Product overview: SI7634BDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7634BDP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7634BDP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7634BDP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7634BDP-T1-GE3DKR-ND
N-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7634BDP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7634BDP-T1-GE3CT-ND
Single FETs, MOSFETs SI7634BDP-T1-GE3CT-ND
N-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7634BDP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7634BDP-T1-GE3TR-ND
Single FETs, MOSFETs SI7634BDP-T1-GE3TR-ND
N-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 30V 40A (Tc) 5W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFET 30V Vds 20V Vgs PowerPAK SO-8

MOSFET 30V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7634BDP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7634BDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7634BDP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7634BDP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7634BDP-T1-GE3
Single FETs, MOSFETs SI7634BDP-T1-GE3
MOSFET N-CH 30V 40A PPAK SO-8

MOSFET N-CH 30V 40A PPAK SO-8

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 0.0058Ohm, 40A, Powerpak So-8; Channel Type Vishay - 85W3221 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 0.0058Ohm, 40A, Powerpak So-8; Channel Type Vishay
85W3221
Mosfet, N Channel, 30V, 0.0058Ohm, 40A, Powerpak So-8; Channel Type Vishay 85W3221
MOSFET, N CHANNEL, 30V, 0.0058OHM, 40A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:48W RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 0.0058OHM, 40A, POWERPAK SO-8; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:48W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028658-SI7634BDP-T1-GE3 278-SI7634BDP-T1-GE3 SI7634BDP-T1-GE3DKR-ND SI7634BDP-T1-GE3 SI7634BDP-T1-GE3 SI7634BDP-T1-GE3 85W3221
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7634BDP-T1-GE3 30V 40A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 30V, 0.0058Ohm, 40A, Powerpak So-8; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 5000 to 48000 milliwatts 48000 milliwatts 5000 milliwatts 48000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
40V 100A DPAK MOSFET Transistor - 278-AUIRFR8403TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
9 suppliers