Vishay Intertechnology, Inc. SMD 20V 60A 104W MOSFET Transistor SI7633DP-T1-GE3

Description
P-CH MOSFET 20V 60A 3.3mR 104W Surface Mount Product overview: SI7633DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 60A, 104W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 60A, 104W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7633DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 20V 60A 3.3mR 104W Surface Mount Product overview: SI7633DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 60A, 104W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 60A, 104W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7633DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 60A 104W MOSFET Transistor
278-SI7633DP-T1-GE3
SMD 20V 60A 104W MOSFET Transistor 278-SI7633DP-T1-GE3
P-CH MOSFET 20V 60A 3.3mR 104W Surface Mount Product overview: SI7633DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 60A, 104W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 60A, 104W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7633DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 60A 3.3mR 104W Surface Mount Product overview: SI7633DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 60A, 104W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 20V, 60A, 104W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7633DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7633DP-T1-GE3 - 894794-SI7633DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7633DP-T1-GE3
894794-SI7633DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7633DP-T1-GE3 894794-SI7633DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894794-SI7633DP-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7633 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7633DP-T1-GE3DKR, SI7633DPT1GE3, SI7633DP-T1-GE3CT, SI7633DP-T1-GE3TR, SI7633DP-T1-GE3-ND

Manufacturer: Vishay
Win Source Part Number: 894794-SI7633DP-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7633
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7633DP-T1-GE3DKR, SI7633DPT1GE3, SI7633DP-T1-GE3CT, SI7633DP-T1-GE3TR, SI7633DP-T1-GE3-ND

Buy Now Datasheet
Single FETs, MOSFETs - SI7633DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7633DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7633DP-T1-GE3TR-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7633DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7633DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7633DP-T1-GE3CT-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7633DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7633DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7633DP-T1-GE3DKR-ND
P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 20V 60A (Tc) 6.25W (Ta), 104W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7633DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7633DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7633DP-T1-GE3
MOSFET P-CH 20V 60A PPAK SO-8

MOSFET P-CH 20V 60A PPAK SO-8

Supplier's Site
Mosfet, P-Ch, 20V, 60A, Powerpak So Rohs Compliant Vishay - 57AJ0466 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 60A, Powerpak So Rohs Compliant Vishay
57AJ0466
Mosfet, P-Ch, 20V, 60A, Powerpak So Rohs Compliant Vishay 57AJ0466
MOSFET, P-CH, 20V, 60A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 60A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V Vds 20V Vgs PowerPAK SO-8

MOSFET -20V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7633DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7633DP-T1-GE3
Single FETs, MOSFETs SI7633DP-T1-GE3
MOSFET P-CH 20V 60A PPAK SO-8

MOSFET P-CH 20V 60A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7633DP-T1-GE3 894794-SI7633DP-T1-GE3 SI7633DP-T1-GE3TR-ND SI7633DP-T1-GE3 57AJ0466 SI7633DP-T1-GE3 SI7633DP-T1-GE3
Product Name SMD 20V 60A 104W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7633DP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 60A, Powerpak So Rohs Compliant Vishay MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 104000 milliwatts 6250 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data

Similar Products