Vishay Precision Group Single FETs, MOSFETs SI7623DN-T1-GE3

Description
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7623DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7623DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7623DN-T1-GE3TR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7623DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7623DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7623DN-T1-GE3DKR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7623DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7623DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7623DN-T1-GE3CT-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
-20V 3.8mOhm 10V MOSFET Transistor
278-SI7623DN-T1-GE3
-20V 3.8mOhm 10V MOSFET Transistor 278-SI7623DN-T1-GE3
MOSFET -20V 3.8mOhm@10V 35A P-Ch G-III Product overview: SI7623DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 3.8mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 3.8mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7623DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET -20V 3.8mOhm@10V 35A P-Ch G-III Product overview: SI7623DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 3.8mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 3.8mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7623DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7623DN-T1-GE3 - 933647-SI7623DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7623DN-T1-GE3
933647-SI7623DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7623DN-T1-GE3 933647-SI7623DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 933647-SI7623DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8 Package: PowerPAK® 1212-8 Package: Reel - TR Mounting: Surface Mount Family Name: SI7623 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7623DN-T1-GE3TR, SI7623DN-T1-GE3CT, SI7623DN-T1-GE3DKR, SI7623DNT1GE3

Manufacturer: Vishay
Win Source Part Number: 933647-SI7623DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Package: PowerPAK® 1212-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7623
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7623DN-T1-GE3TR, SI7623DN-T1-GE3CT, SI7623DN-T1-GE3DKR, SI7623DNT1GE3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -20V Vds 12V Vgs PowerPAK 1212-8

MOSFET -20V Vds 12V Vgs PowerPAK 1212-8

Buy Now Datasheet
Mosfet Transistor, P Channel, -35 A, -20 V, 0.0031 Ohm, -10 V, -400 Mv Rohs Compliant Vishay - 19X1963 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, -35 A, -20 V, 0.0031 Ohm, -10 V, -400 Mv Rohs Compliant Vishay
19X1963
Mosfet Transistor, P Channel, -35 A, -20 V, 0.0031 Ohm, -10 V, -400 Mv Rohs Compliant Vishay 19X1963
MOSFET Transistor, P Channel, -35 A, -20 V, 0.0031 ohm, -10 V, -400 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, -35 A, -20 V, 0.0031 ohm, -10 V, -400 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7623DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7623DN-T1-GE3
Single FETs, MOSFETs SI7623DN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site Datasheet
MOSFET -20V 3.8mOhm@10V 35A P-Ch G-III - 880-SI7623DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET -20V 3.8mOhm@10V 35A P-Ch G-III
880-SI7623DN-T1-GE3
MOSFET -20V 3.8mOhm@10V 35A P-Ch G-III 880-SI7623DN-T1-GE3
MOSFET -20V 3.8mOhm@10V 35A P-Ch G-III

MOSFET -20V 3.8mOhm@10V 35A P-Ch G-III

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7623DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7623DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7623DN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7623DN-T1-GE3TR-ND 278-SI7623DN-T1-GE3 933647-SI7623DN-T1-GE3 SI7623DN-T1-GE3 19X1963 SI7623DN-T1-GE3 880-SI7623DN-T1-GE3 SI7623DN-T1-GE3
Product Name Single FETs, MOSFETs -20V 3.8mOhm 10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7623DN-T1-GE3 MOSFET Mosfet Transistor, P Channel, -35 A, -20 V, 0.0031 Ohm, -10 V, -400 Mv Rohs Compliant Vishay Single FETs, MOSFETs MOSFET -20V 3.8mOhm@10V 35A P-Ch G-III Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK® 1212-8 TO-3 PowerPAK® 1212-8 PowerPAKR 1212-8
PD 52000 milliwatts 3700 milliwatts 3700 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
Unlock Full Specs
to access all available technical data