Vishay Intertechnology, Inc. 150V 13A MOSFET Transistor SI7620DN-T1-GE3

Description
MOSFET N-CH 150V 13A PPAK1212-8 Product overview: SI7620DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7620DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 13A PPAK1212-8 Product overview: SI7620DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7620DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 13A MOSFET Transistor
278-SI7620DN-T1-GE3
150V 13A MOSFET Transistor 278-SI7620DN-T1-GE3
MOSFET N-CH 150V 13A PPAK1212-8 Product overview: SI7620DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7620DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 13A PPAK1212-8 Product overview: SI7620DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7620DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7620DN-T1-GE3 - 894791-SI7620DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7620DN-T1-GE3
894791-SI7620DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7620DN-T1-GE3 894791-SI7620DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 894791-SI7620DN-T1-G E3 Series: TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 150 V 13A (Tc) 3.8W (Ta), 5.2W (Tc) Surface Mount PowerPAK® 1212-8 Package: Reel - TR Package: PowerPAK® 1212-8 Mounting: Surface Mount Part Status: Obsolete Family Name: SI7620 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® 1212-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SI7620DNT1GE3, SI7620DN-T1-GE3CT, SI7620DN-T1-GE3DKR, SI7620DN-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 894791-SI7620DN-T1-GE3
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150 V 13A (Tc) 3.8W (Ta), 5.2W (Tc) Surface Mount PowerPAK® 1212-8
Package: Reel - TR
Package: PowerPAK® 1212-8
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI7620
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® 1212-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SI7620DNT1GE3, SI7620DN-T1-GE3CT, SI7620DN-T1-GE3DKR, SI7620DN-T1-GE3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7620DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7620DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7620DN-T1-GE3
MOSFET N-CH 150V 13A PPAK1212-8

MOSFET N-CH 150V 13A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7620DN-T1-GE3 894791-SI7620DN-T1-GE3 SI7620DN-T1-GE3
Product Name 150V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7620DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ44Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details