Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7619DN-T1-GE3 SI7619DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096185-SI7619DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 27.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096185-SI7619DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 27.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7619DN-T1-GE3 - 1096185-SI7619DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7619DN-T1-GE3
1096185-SI7619DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7619DN-T1-GE3 1096185-SI7619DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096185-SI7619DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.5W (Ta), 27.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1350pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 10.5A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096185-SI7619DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.5W (Ta), 27.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1350pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21 mOhm @ 10.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7619DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7619DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7619DN-T1-GE3DKR-ND
P-Channel 30V 24A (Tc) 3.5W (Ta), 27.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 24A (Tc) 3.5W (Ta), 27.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7619DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7619DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7619DN-T1-GE3CT-ND
P-Channel 30V 24A (Tc) 3.5W (Ta), 27.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 24A (Tc) 3.5W (Ta), 27.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7619DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7619DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7619DN-T1-GE3TR-ND
P-Channel 30V 24A (Tc) 3.5W (Ta), 27.8W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 24A (Tc) 3.5W (Ta), 27.8W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
30V 24A MOSFET Transistor
278-SI7619DN-T1-GE3
30V 24A MOSFET Transistor 278-SI7619DN-T1-GE3
Trans MOSFET P-CH 30V 24A 8-Pin PowerPAK 1212 T/R Product overview: SI7619DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7619DN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 30V 24A 8-Pin PowerPAK 1212 T/R Product overview: SI7619DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7619DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7619DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7619DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7619DN-T1-GE3
MOSFET P-CH 30V 24A PPAK1212-8

MOSFET P-CH 30V 24A PPAK1212-8

Supplier's Site
Mosfet, P-Ch, -30V, -24A, 150Deg C; Channel Type Vishay - 70AC6514 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -24A, 150Deg C; Channel Type Vishay
70AC6514
Mosfet, P-Ch, -30V, -24A, 150Deg C; Channel Type Vishay 70AC6514
MOSFET, P-CH, -30V, -24A, 150DEG C; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, P-CH, -30V, -24A, 150DEG C; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:24A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -24A, Powerpak 1212; Transistor Polarity Vishay - 61AC1944 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -24A, Powerpak 1212; Transistor Polarity Vishay
61AC1944
Mosfet, P-Ch, -30V, -24A, Powerpak 1212; Transistor Polarity Vishay 61AC1944
MOSFET, P-CH, -30V, -24A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-24A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; PowerRoHS Compliant: Yes

MOSFET, P-CH, -30V, -24A, POWERPAK 1212; Transistor Polarity:P Channel; Continuous Drain Current Id:-24A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; PowerRoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7619DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7619DN-T1-GE3
Single FETs, MOSFETs SI7619DN-T1-GE3
MOSFET P-CH 30V 24A PPAK1212-8

MOSFET P-CH 30V 24A PPAK1212-8

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7619DN-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI7619DN-T1-GE3
30V 24A 21mΩ@10V,10.5A 3V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

30V 24A 21mΩ@10V,10.5A 3V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 20V Vgs PowerPAK 1212-8

MOSFET -30V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096185-SI7619DN-T1-GE3 SI7619DN-T1-GE3DKR-ND 278-SI7619DN-T1-GE3 SI7619DN-T1-GE3 70AC6514 61AC1944 SI7619DN-T1-GE3 SI7619DN-T1-GE3 SI7619DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7619DN-T1-GE3 Single FETs, MOSFETs 30V 24A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -30V, -24A, 150Deg C; Channel Type Vishay Mosfet, P-Ch, -30V, -24A, Powerpak 1212; Transistor Polarity Vishay Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts 30 volts 30 volts 30 volts
PD 3500 to 27800 milliwatts 27.8 milliwatts 3500 milliwatts 3500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 Tape and Reel Surface Mount TO-3 TO-3 PowerPAK® 1212-8
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
55V 150A MOSFET Transistor - 278-AUIRF1405ZS - ERSAELECTRONICS PTE. LTD.
Specs
PD 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details