Vishay Precision Group Single FETs, MOSFETs SI7617DN-T1-GE3

Description
P-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7617DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7617DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7617DN-T1-GE3DKR-ND
P-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7617DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7617DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7617DN-T1-GE3TR-ND
P-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7617DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7617DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7617DN-T1-GE3CT-ND
P-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 30V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7617DN-T1-GE3 - 104380-SI7617DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7617DN-T1-GE3
104380-SI7617DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7617DN-T1-GE3 104380-SI7617DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 104380-SI7617DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 59nC @ 10V Max Input Capacitance: 1800pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 12.3 mOhm @ 13.9A, 10V Alternative Parts (Cross-Reference): DMG7401SFGQ-13; SIS439DNT-T1-GE3; SiS427EDN-T1-GE3; Si7617DN-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 104380-SI7617DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 59nC @ 10V
Max Input Capacitance: 1800pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 12.3 mOhm @ 13.9A, 10V
Alternative Parts (Cross-Reference): DMG7401SFGQ-13; SIS439DNT-T1-GE3; SiS427EDN-T1-GE3; Si7617DN-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
-30V -35A MOSFET Transistor
278-SI7617DN-T1-GE3
-30V -35A MOSFET Transistor 278-SI7617DN-T1-GE3
P-CH MOSFET, -30V, -35A, 12.3mR, SMT Product overview: SI7617DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7617DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -30V, -35A, 12.3mR, SMT Product overview: SI7617DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7617DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, -30V, 35A; Channel Type Vishay - 35R6245 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 35A; Channel Type Vishay
35R6245
P Channel Mosfet, -30V, 35A; Channel Type Vishay 35R6245
P CHANNEL MOSFET, -30V, 35A; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Product Range:- RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 35A; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, 30V, 35A, Powerpak; Transistor Polarity Vishay - 61AC1943 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 30V, 35A, Powerpak; Transistor Polarity Vishay
61AC1943
Mosfet, P Ch, 30V, 35A, Powerpak; Transistor Polarity Vishay 61AC1943
MOSFET, P CH, 30V, 35A, POWERPAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0103ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

MOSFET, P CH, 30V, 35A, POWERPAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-35A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.0103ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; Power RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -35V, 35A, Full Reel; Channel Type Vishay - 35R0084 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -35V, 35A, Full Reel; Channel Type Vishay
35R0084
P Channel Mosfet, -35V, 35A, Full Reel; Channel Type Vishay 35R0084
P CHANNEL MOSFET, -35V, 35A, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:35V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

P CHANNEL MOSFET, -35V, 35A, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:35V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -30V Vds 25V Vgs PowerPAK 1212-8

MOSFET -30V Vds 25V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7617DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7617DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7617DN-T1-GE3
MOSFET P-CH 30V 35A PPAK1212-8

MOSFET P-CH 30V 35A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SI7617DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7617DN-T1-GE3
Single FETs, MOSFETs SI7617DN-T1-GE3
MOSFET P-CH 30V 35A PPAK1212-8

MOSFET P-CH 30V 35A PPAK1212-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7617DN-T1-GE3DKR-ND 104380-SI7617DN-T1-GE3 278-SI7617DN-T1-GE3 35R6245 61AC1943 SI7617DN-T1-GE3 SI7617DN-T1-GE3 SI7617DN-T1-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7617DN-T1-GE3 -30V -35A MOSFET Transistor P Channel Mosfet, -30V, 35A; Channel Type Vishay Mosfet, P Ch, 30V, 35A, Powerpak; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 TO-3 TO-3 PowerPAKR 1212-8 PowerPAK® 1212-8
V(BR)DSS 30 volts 30 volts
PD 3700 to 52000 milliwatts 52000 milliwatts 3700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data