Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615DN-T1-GE3 SI7615DN-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 109913-SI7615DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7615DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 183nC @ 10V Max Input Capacitance: 6000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): AON7421; AON7423; RQ3C150BCTB; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 109913-SI7615DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7615DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 183nC @ 10V Max Input Capacitance: 6000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): AON7421; AON7423; RQ3C150BCTB; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615DN-T1-GE3 - 109913-SI7615DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615DN-T1-GE3
109913-SI7615DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615DN-T1-GE3 109913-SI7615DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 109913-SI7615DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7615DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 183nC @ 10V Max Input Capacitance: 6000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): AON7421; AON7423; RQ3C150BCTB; Introduction Date: March 17, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 109913-SI7615DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Family Name: Si7615DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 183nC @ 10V
Max Input Capacitance: 6000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): AON7421; AON7423; RQ3C150BCTB;
Introduction Date: March 17, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7615DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7615DN-T1-GE3DKR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7615DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7615DN-T1-GE3CT-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7615DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7615DN-T1-GE3TR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
20V 35A TO-252 MOSFET Transistor
278-SI7615DN-T1-GE3
20V 35A TO-252 MOSFET Transistor 278-SI7615DN-T1-GE3
P-CH MOSFET 20V 35A 3.9mR TO-252-3 SMT Product overview: SI7615DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7615DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 20V 35A 3.9mR TO-252-3 SMT Product overview: SI7615DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7615DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor; Channel Type Vishay - 63R6007 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Vishay
63R6007
Mosfet Transistor; Channel Type Vishay 63R6007
MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:52W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V; Power Dissipation:52W RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, Full Reel; Channel Type Vishay - 15R5220 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, Full Reel; Channel Type Vishay
15R5220
Mosfet Transistor, Full Reel; Channel Type Vishay 15R5220
MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET Transistor, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 78-SI7615ADN-T1-GE3

MOSFET RECOMMENDED ALT 78-SI7615ADN-T1-GE3

Buy Now Datasheet
Single FETs, MOSFETs - SI7615DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7615DN-T1-GE3
Single FETs, MOSFETs SI7615DN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7615DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7615DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7615DN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 109913-SI7615DN-T1-GE3 SI7615DN-T1-GE3DKR-ND 278-SI7615DN-T1-GE3 63R6007 15R5220 SI7615DN-T1-GE3 SI7615DN-T1-GE3 SI7615DN-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615DN-T1-GE3 Single FETs, MOSFETs 20V 35A TO-252 MOSFET Transistor Mosfet Transistor; Channel Type Vishay Mosfet Transistor, Full Reel; Channel Type Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 3700 to 52000 milliwatts 52000 milliwatts 52000 milliwatts 3700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data