Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7615CDN-T1-GE3

Description
P-Channel 20V 35A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 20V 35A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7615CDN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615CDN-T1-GE3CT-ND
Single FETs, MOSFETs SI7615CDN-T1-GE3CT-ND
P-Channel 20V 35A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7615CDN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615CDN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7615CDN-T1-GE3DKR-ND
P-Channel 20V 35A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7615CDN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615CDN-T1-GE3TR-ND
Single FETs, MOSFETs SI7615CDN-T1-GE3TR-ND
P-Channel 20V 35A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 33W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
278-SI7615CDN-T1-GE3
MOSFET Transistor 278-SI7615CDN-T1-GE3
Power Field-Effect Transistor, Product overview: SI7615CDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7615CDN-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SI7615CDN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7615CDN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615CDN-T1-GE3 - 849551-SI7615CDN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615CDN-T1-GE3
849551-SI7615CDN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615CDN-T1-GE3 849551-SI7615CDN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849551-SI7615CDN-T1- GE3 Series: TrenchFET® Gen III Features: 20 V Package: Reel - TR Family Name: SI7615 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7615CDN-T1-GE3TR, SI7615CDN-T1-GE3CT, SI7615CDN-T1-GE3DKR

Manufacturer: Vishay
Win Source Part Number: 849551-SI7615CDN-T1-GE3
Series: TrenchFET® Gen III
Features: 20 V
Package: Reel - TR
Family Name: SI7615
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7615CDN-T1-GE3TR, SI7615CDN-T1-GE3CT, SI7615CDN-T1-GE3DKR

Buy Now Datasheet
Mosfet, P-Ch, 20V, 35A, 150Deg C, 33W Rohs Compliant Vishay - 75AH9204 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 35A, 150Deg C, 33W Rohs Compliant Vishay
75AH9204
Mosfet, P-Ch, 20V, 35A, 150Deg C, 33W Rohs Compliant Vishay 75AH9204
MOSFET, P-CH, 20V, 35A, 150DEG C, 33W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 35A, 150DEG C, 33W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET -20V Vds 8V Vgs PowerPAK 1212-8

MOSFET -20V Vds 8V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7615CDN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7615CDN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7615CDN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7615CDN-T1-GE3CT-ND 278-SI7615CDN-T1-GE3 849551-SI7615CDN-T1-GE3 75AH9204 SI7615CDN-T1-GE3 SI7615CDN-T1-GE3
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615CDN-T1-GE3 Mosfet, P-Ch, 20V, 35A, 150Deg C, 33W Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 38A MOSFET Transistor - 278-AUIRF5210S - ERSAELECTRONICS PTE. LTD.
Specs
PD 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers