Vishay Precision Group 20V 35A MOSFET Transistor SI7615ADN-T1-GE3

Description
Trans MOSFET P-CH 20V 35A 8-Pin PowerPAK 1212 T/R Product overview: SI7615ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7615ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 20V 35A 8-Pin PowerPAK 1212 T/R Product overview: SI7615ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7615ADN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 35A MOSFET Transistor
278-SI7615ADN-T1-GE3
20V 35A MOSFET Transistor 278-SI7615ADN-T1-GE3
Trans MOSFET P-CH 20V 35A 8-Pin PowerPAK 1212 T/R Product overview: SI7615ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7615ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 35A 8-Pin PowerPAK 1212 T/R Product overview: SI7615ADN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7615ADN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7879248P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879248P
MOSFETs 7879248P
MOSFET P-Ch 20V 22.1A PowerPAK 1212-8

MOSFET P-Ch 20V 22.1A PowerPAK 1212-8

Supplier's Site
MOSFETs - 7879248 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879248
MOSFETs 7879248
MOSFET P-Ch 20V 22.1A PowerPAK 1212-8

MOSFET P-Ch 20V 22.1A PowerPAK 1212-8

Supplier's Site
MOSFETs - 1656973 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656973
MOSFETs 1656973
MOSFET P-Ch 20V 22.1A PowerPAK 1212-8

MOSFET P-Ch 20V 22.1A PowerPAK 1212-8

Supplier's Site
Single FETs, MOSFETs - SI7615ADN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615ADN-T1-GE3TR-ND
Single FETs, MOSFETs SI7615ADN-T1-GE3TR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7615ADN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615ADN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7615ADN-T1-GE3DKR-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7615ADN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7615ADN-T1-GE3CT-ND
Single FETs, MOSFETs SI7615ADN-T1-GE3CT-ND
P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 20V 35A (Tc) 3.7W (Ta), 52W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615ADN-T1-GE3 - 121701-SI7615ADN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615ADN-T1-GE3
121701-SI7615ADN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615ADN-T1-GE3 121701-SI7615ADN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 121701-SI7615ADN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 52W (Tc) Family Name: Si7615ADN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 183nC @ 10V Max Input Capacitance: 5590pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 4.4 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): DMP2007UFG-7; FDMC6686P; DMP2007UFG-13; Introduction Date: July 17, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 121701-SI7615ADN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 52W (Tc)
Family Name: Si7615ADN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 183nC @ 10V
Max Input Capacitance: 5590pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 4.4 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): DMP2007UFG-7; FDMC6686P; DMP2007UFG-13;
Introduction Date: July 17, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFET -20V Vds 12V Vgs PowerPAK 1212-8

MOSFET -20V Vds 12V Vgs PowerPAK 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7615ADN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7615ADN-T1-GE3
Single FETs, MOSFETs SI7615ADN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7615ADN-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI7615ADN-T1-GE3
20V 35A 4.4mΩ@20A,10V 1.5V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

20V 35A 4.4mΩ@20A,10V 1.5V@250uA P Channel PowerPAK1212-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7615ADN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7615ADN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7615ADN-T1-GE3
MOSFET P-CH 20V 35A PPAK1212-8

MOSFET P-CH 20V 35A PPAK1212-8

Supplier's Site
Mosfet, P-Ch, 20V, 35A, 150Deg C, 52W; Channel Type Vishay - 63W4149 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 35A, 150Deg C, 52W; Channel Type Vishay
63W4149
Mosfet, P-Ch, 20V, 35A, 150Deg C, 52W; Channel Type Vishay 63W4149
MOSFET, P-CH, 20V, 35A, 150DEG C, 52W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

MOSFET, P-CH, 20V, 35A, 150DEG C, 52W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:400mV RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -20V, -35A, Powerpak-8, Full Reel; Channel Type Vishay - 99W9632 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -35A, Powerpak-8, Full Reel; Channel Type Vishay
99W9632
Mosfet, P Channel, -20V, -35A, Powerpak-8, Full Reel; Channel Type Vishay 99W9632
MOSFET, P CHANNEL, -20V, -35A, POWERPAK-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:52W RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -35A, POWERPAK-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:35A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:52W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7615ADN-T1-GE3 7879248P 7879248 SI7615ADN-T1-GE3TR-ND 121701-SI7615ADN-T1-GE3 SI7615ADN-T1-GE3 SI7615ADN-T1-GE3 SI7615ADN-T1-GE3 SI7615ADN-T1-GE3 63W4149 99W9632
Product Name 20V 35A MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7615ADN-T1-GE3 MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 35A, 150Deg C, 52W; Channel Type Vishay Mosfet, P Channel, -20V, -35A, Powerpak-8, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0820 kS
PD 52 milliwatts 3700 to 52000 milliwatts 3700 milliwatts 3700 milliwatts 52000 milliwatts
Unlock Full Specs
to access all available technical data