Vishay Precision Group -40V 9.3A MOSFET Transistor SI7611DN-T1-GE3

Description
P-CH MOSFET -40V, 9.3A, 25mR, SMT Product overview: SI7611DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7611DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET -40V, 9.3A, 25mR, SMT Product overview: SI7611DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7611DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-40V 9.3A MOSFET Transistor
278-SI7611DN-T1-GE3
-40V 9.3A MOSFET Transistor 278-SI7611DN-T1-GE3
P-CH MOSFET -40V, 9.3A, 25mR, SMT Product overview: SI7611DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7611DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -40V, 9.3A, 25mR, SMT Product overview: SI7611DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, 9.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7611DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7611DN-T1-GE3 - 1096183-SI7611DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7611DN-T1-GE3
1096183-SI7611DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7611DN-T1-GE3 1096183-SI7611DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096183-SI7611DN-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.7W (Ta), 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1980pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 9.3A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1096183-SI7611DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.7W (Ta), 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1980pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 9.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI7611DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7611DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7611DN-T1-GE3DKR-ND
P-Channel 40V 18A (Tc) 3.7W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 18A (Tc) 3.7W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7611DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7611DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7611DN-T1-GE3TR-ND
P-Channel 40V 18A (Tc) 3.7W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 18A (Tc) 3.7W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7611DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7611DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7611DN-T1-GE3CT-ND
P-Channel 40V 18A (Tc) 3.7W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

P-Channel 40V 18A (Tc) 3.7W (Ta), 39W (Tc) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Mosfet, P Channel, -40V, -18A, Powerpak 1212-8; Channel Type Vishay - 69W7231 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -40V, -18A, Powerpak 1212-8; Channel Type Vishay
69W7231
Mosfet, P Channel, -40V, -18A, Powerpak 1212-8; Channel Type Vishay 69W7231
MOSFET, P CHANNEL, -40V, -18A, POWERPAK 1212-8; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1VRoHS Compliant: Yes

MOSFET, P CHANNEL, -40V, -18A, POWERPAK 1212-8; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1VRoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -40V, 18A, Powerpak, Full Reel; Channel Type Vishay - 16P3852 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -40V, 18A, Powerpak, Full Reel; Channel Type Vishay
16P3852
P Channel Mosfet, -40V, 18A, Powerpak, Full Reel; Channel Type Vishay 16P3852
P CHANNEL MOSFET, -40V, 18A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:3.7W RoHS Compliant: Yes

P CHANNEL MOSFET, -40V, 18A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:3.7W RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7611DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7611DN-T1-GE3
Single FETs, MOSFETs SI7611DN-T1-GE3
MOSFET P-CH 40V 18A PPAK1212-8

MOSFET P-CH 40V 18A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -40V Vds 20V Vgs PowerPAK 1212-8

MOSFET -40V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7611DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7611DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7611DN-T1-GE3
MOSFET P-CH 40V 18A PPAK1212-8

MOSFET P-CH 40V 18A PPAK1212-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7611DN-T1-GE3 1096183-SI7611DN-T1-GE3 SI7611DN-T1-GE3DKR-ND 69W7231 16P3852 SI7611DN-T1-GE3 SI7611DN-T1-GE3 SI7611DN-T1-GE3
Product Name -40V 9.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7611DN-T1-GE3 Single FETs, MOSFETs Mosfet, P Channel, -40V, -18A, Powerpak 1212-8; Channel Type Vishay P Channel Mosfet, -40V, 18A, Powerpak, Full Reel; Channel Type Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 39000 milliwatts 3700 to 39000 milliwatts 3700 milliwatts 3700 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products