Vishay Intertechnology, Inc. FET, MOSFET Arrays SI7540DP-T1-GE3

Description
Mosfet Array N and P-Channel 12V 7.6A, 5.7A 1.4W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 12V 7.6A, 5.7A 1.4W Surface Mount PowerPAK® SO-8 Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI7540DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7540DP-T1-GE3TR-ND
FET, MOSFET Arrays SI7540DP-T1-GE3TR-ND
Mosfet Array N and P-Channel 12V 7.6A, 5.7A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array N and P-Channel 12V 7.6A, 5.7A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540DP-T1-GE3 - 028657-SI7540DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540DP-T1-GE3
028657-SI7540DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540DP-T1-GE3 028657-SI7540DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028657-SI7540DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.6A, 5.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Rds On at Id,Vgs: 17 mOhm @ 11.8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028657-SI7540DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 7.6A, 5.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Maximum Rds On at Id,Vgs: 17 mOhm @ 11.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
12V 7.6A MOSFET Transistor
289-SI7540DP-T1-GE3
12V 7.6A MOSFET Transistor 289-SI7540DP-T1-GE3
MOSFET N/P-CH 12V 7.6A PPAK SO8 Product overview: SI7540DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7540DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 12V 7.6A PPAK SO8 Product overview: SI7540DP-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7540DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7540DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7540DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7540DP-T1-GE3
MOSFET N/P-CH 12V 7.6A PPAK SO8

MOSFET N/P-CH 12V 7.6A PPAK SO8

Supplier's Site
MOSFET N/P-CH 12V 7.6A PPAK SO-8 - 880-SI7540DP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 12V 7.6A PPAK SO-8
880-SI7540DP-T1-GE3
MOSFET N/P-CH 12V 7.6A PPAK SO-8 880-SI7540DP-T1-GE3
MOSFET N/P-CH 12V 7.6A PPAK SO-8

MOSFET N/P-CH 12V 7.6A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7540DP-T1-GE3TR-ND 028657-SI7540DP-T1-GE3 289-SI7540DP-T1-GE3 SI7540DP-T1-GE3 880-SI7540DP-T1-GE3
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540DP-T1-GE3 12V 7.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 12V 7.6A PPAK SO-8
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; SOT3; PowerPAK SO-8 Dual Tape & Reel (TR)
Polarity P-Channel
V(BR)DSS 12 volts
PD 1400 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data