Vishay Intertechnology, Inc. 12V 7.6A MOSFET Transistor SI7540DP-T1-E3

Description
MOSFET N/P-CH 12V 7.6A PPAK SO8 Product overview: SI7540DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7540DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N/P-CH 12V 7.6A PPAK SO8 Product overview: SI7540DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7540DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 7.6A MOSFET Transistor
289-SI7540DP-T1-E3
12V 7.6A MOSFET Transistor 289-SI7540DP-T1-E3
MOSFET N/P-CH 12V 7.6A PPAK SO8 Product overview: SI7540DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7540DP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 12V 7.6A PPAK SO8 Product overview: SI7540DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7540DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540DP-T1-E3 - 028656-SI7540DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540DP-T1-E3
028656-SI7540DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540DP-T1-E3 028656-SI7540DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028656-SI7540DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Family Name: Si7540DP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dual Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 7.6A, 5.7A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 17nC @ 4.5V Maximum Rds On at Id,Vgs: 17 mOhm @ 11.8A, 4.5V Alternative Parts (Cross-Reference): SI7540DP-T1-GE3; Si7540DP-E3 ; Si7540ADP-T1-GE3; Introduction Date: August 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028656-SI7540DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: Si7540DP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8 Dual
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 7.6A, 5.7A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 17nC @ 4.5V
Maximum Rds On at Id,Vgs: 17 mOhm @ 11.8A, 4.5V
Alternative Parts (Cross-Reference): SI7540DP-T1-GE3; Si7540DP-E3 ; Si7540ADP-T1-GE3;
Introduction Date: August 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
FET, MOSFET Arrays - SI7540DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI7540DP-T1-E3TR-ND
FET, MOSFET Arrays SI7540DP-T1-E3TR-ND
Mosfet Array N and P-Channel 12V 7.6A, 5.7A 1.4W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array N and P-Channel 12V 7.6A, 5.7A 1.4W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7540DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7540DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7540DP-T1-E3
MOSFET N/P-CH 12V 7.6A PPAK SO8

MOSFET N/P-CH 12V 7.6A PPAK SO8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-SI7540DP-T1-E3 028656-SI7540DP-T1-E3 SI7540DP-T1-E3TR-ND SI7540DP-T1-E3
Product Name 12V 7.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540DP-T1-E3 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SO-8; SOT3; PowerPAK SO-8 Dual SO-8; PowerPAK® SO-8 Dual
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data