Mosfet Array N and P-Channel 20V 12A, 9A 3.5W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array N and P-Channel 20V 12A, 9A 3.5W Surface Mount PowerPAK® SO-8 Dual
Mosfet Array N and P-Channel 20V 12A, 9A 3.5W Surface Mount PowerPAK® SO-8 Dual
Trans MOSFET N/P-CH Si 20V 12A/9A 8-Pin PowerPAK SO EP T/R Product overview: SI7540ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12A, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12A, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7540ADP-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 894788-SI7540ADP-T1-
Series: TrenchFET®
Operating Temperature Range: -55°C ~ 150°C
Features: Mosfet Array N and P-Channel 20V 12A, 9A 3.5W Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI7540
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7540ADP-T1-GE3TR, SI7540ADP-T1-GE3CT, SI7540ADP-T1-GE3DKR
MOSFET N/P-CH POWERPAK8
MOSFET -20V Vds 12V Vgs PowerPAK SO-8
MOSFET, N & P-CH, 20V, 8A, 150DEG C/1.6W; Transistor Polarity:Complementa
N- AND P-CHANNEL 20-V (D-S) MOSFET
MOSFET N/P-CH 20V 12A PPAK SO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI7540ADP-T1-GE3CT-ND | 278-SI7540ADP-T1-GE3 | 894788-SI7540ADP-T1-GE3 | SI7540ADP-T1-GE3 | SI7540ADP-T1-GE3 | 10AC9119 | 26AK9929 | SI7540ADP-T1-GE3 |
| Product Name | FET, MOSFET Arrays | 20V 12A 9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7540ADP-T1-GE3 | FET, MOSFET Arrays | MOSFET | Mosfet, N & P-Ch, 20V, 8A, 150Deg C/1.6W; Transistor Polarity Vishay | NAnd P-Channel 20-V (D-S) Mosfet Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SO-8; PowerPAK® SO-8 Dual | Tape and Reel | SO-8; SOT3; PowerPAK® SO-8 Dual | SO-8; PowerPAK® SO-8 Dual | TO-3 | TO-3 | SO-8; PowerPAKR SO-8 Dual | |
| Polarity | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | P-Channel | ||||
| MOSFET Operating Mode | Enhancement | |||||||
| V(BR)DSS | 20 volts | 20 volts | ||||||
| Transconductance | 0.0550 to 0.0240 kS |