Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7530DP-T1-GE3 SI7530DP-T1-GE3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092938-SI7530DP-T1- GE3 Drain to Source Voltage (Vdss): 60 V Number of Elements: 2 Power Dissipation: 3.5 W Number of Pins: 8 Rise Time: 9 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI7530DP-T1-GE3SI753 0DPT1GE3; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1.5 W Continuous Drain Current (ID): 3.2 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 65 ns Drain to Source Resistance: 64 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 75 mΩ
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092938-SI7530DP-T1- GE3 Drain to Source Voltage (Vdss): 60 V Number of Elements: 2 Power Dissipation: 3.5 W Number of Pins: 8 Rise Time: 9 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI7530DP-T1-GE3SI753 0DPT1GE3; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1.5 W Continuous Drain Current (ID): 3.2 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 65 ns Drain to Source Resistance: 64 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 75 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7530DP-T1-GE3 - 1092938-SI7530DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7530DP-T1-GE3
1092938-SI7530DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7530DP-T1-GE3 1092938-SI7530DP-T1-GE3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092938-SI7530DP-T1- GE3 Drain to Source Voltage (Vdss): 60 V Number of Elements: 2 Power Dissipation: 3.5 W Number of Pins: 8 Rise Time: 9 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): SI7530DP-T1-GE3SI753 0DPT1GE3; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Dual Max Power Dissipation: 1.5 W Continuous Drain Current (ID): 3.2 A Drain to Source Breakdown Voltage: 60 V Turn-Off Delay Time: 65 ns Drain to Source Resistance: 64 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 75 mΩ

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092938-SI7530DP-T1-GE3
Drain to Source Voltage (Vdss): 60 V
Number of Elements: 2
Power Dissipation: 3.5 W
Number of Pins: 8
Rise Time: 9 ns
Fall Time: 30 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): SI7530DP-T1-GE3SI7530DPT1GE3;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Dual
Max Power Dissipation: 1.5 W
Continuous Drain Current (ID): 3.2 A
Drain to Source Breakdown Voltage: 60 V
Turn-Off Delay Time: 65 ns
Drain to Source Resistance: 64 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 75 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1092938-SI7530DP-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7530DP-T1-GE3
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002HWX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
5 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310702SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers