MOSFET N/P-CH 30V 5.4A 1212-8 Product overview: SI7501DN-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI7501DN-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 028655-SI7501DN-T1-E
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8 Dual
Maximum Power Dissipation: 1.6W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.4A, 4.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 14nC @ 10V
Maximum Rds On at Id,Vgs: 35 mOhm @ 7.7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DUAL N/P CH MOSFET, 30V, POWERPAK, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 30V 5.4A 1212-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-SI7501DN-T1-E3 | 028655-SI7501DN-T1-E3 | 06J8160 | SI7501DN-T1-E3 |
| Product Name | 30V 5.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7501DN-T1-E3 | Dual N/p Ch Mosfet, 30V, Powerpak, Full Reel; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | Cut Tape (CT) | SOT3; PowerPAK 1212-8 Dual | TO-3 | |
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Reel | Cut Tape (CT) | |
| Polarity | P-Channel | |||
| V(BR)DSS | 30 volts |