Vishay Precision Group Single FETs, MOSFETs SI7478DP-T1-GE3

Description
N-Channel 60V 15A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 60V 15A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7478DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7478DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7478DP-T1-GE3TR-ND
N-Channel 60V 15A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 60V 15A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
SMD 60V 15A SOIC MOSFET Transistor
278-SI7478DP-T1-GE3
SMD 60V 15A SOIC MOSFET Transistor 278-SI7478DP-T1-GE3
60V 15A N-CH MOSFET 7.5mR SOIC Surface Mount Product overview: SI7478DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 15A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7478DP-T1-GE3 can be used for catalog matching and distributor lookup.

60V 15A N-CH MOSFET 7.5mR SOIC Surface Mount Product overview: SI7478DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 15A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 15A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7478DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7478DP-T1-GE3 - 1096175-SI7478DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7478DP-T1-GE3
1096175-SI7478DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7478DP-T1-GE3 1096175-SI7478DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096175-SI7478DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096175-SI7478DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 160nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 60V, 20A, Soic; Channel Type Vishay - 26R1929 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 20A, Soic; Channel Type Vishay
26R1929
N Channel Mosfet, 60V, 20A, Soic; Channel Type Vishay 26R1929
N CHANNEL MOSFET, 60V, 20A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 20A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7478DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7478DP-T1-GE3
Single FETs, MOSFETs SI7478DP-T1-GE3
MOSFET N-CH 60V 15A PPAK SO-8

MOSFET N-CH 60V 15A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK SO-8

MOSFET 60V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7478DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7478DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7478DP-T1-GE3
MOSFET N-CH 60V 15A PPAK SO-8

MOSFET N-CH 60V 15A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7478DP-T1-GE3TR-ND 278-SI7478DP-T1-GE3 1096175-SI7478DP-T1-GE3 26R1929 SI7478DP-T1-GE3 SI7478DP-T1-GE3 SI7478DP-T1-GE3
Product Name Single FETs, MOSFETs SMD 60V 15A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7478DP-T1-GE3 N Channel Mosfet, 60V, 20A, Soic; Channel Type Vishay Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 SO-8; PowerPAK® SO-8 Surface Mount
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data