Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7469DP-T1-E3

Description
P-Channel 80V 28A (Tc) 5.2W (Ta), 83.3W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 80V 28A (Tc) 5.2W (Ta), 83.3W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7469DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7469DP-T1-E3TR-ND
Single FETs, MOSFETs SI7469DP-T1-E3TR-ND
P-Channel 80V 28A (Tc) 5.2W (Ta), 83.3W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 28A (Tc) 5.2W (Ta), 83.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7469DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7469DP-T1-E3CT-ND
Single FETs, MOSFETs SI7469DP-T1-E3CT-ND
P-Channel 80V 28A (Tc) 5.2W (Ta), 83.3W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 28A (Tc) 5.2W (Ta), 83.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7469DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7469DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7469DP-T1-E3DKR-ND
P-Channel 80V 28A (Tc) 5.2W (Ta), 83.3W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 28A (Tc) 5.2W (Ta), 83.3W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7469DP-T1-E3 - 028652-SI7469DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7469DP-T1-E3
028652-SI7469DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7469DP-T1-E3 028652-SI7469DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028652-SI7469DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5.2W (Ta), 83.3W (Tc) Family Name: Si7469DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 160nC @ 10V Max Input Capacitance: 4700pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 10.2A, 10V Alternative Parts (Cross-Reference): SI7469DP-T1-GE3; Introduction Date: December 02, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 028652-SI7469DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5.2W (Ta), 83.3W (Tc)
Family Name: Si7469DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 4700pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 10.2A, 10V
Alternative Parts (Cross-Reference): SI7469DP-T1-GE3;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 80V 28A MOSFET Transistor
278-SI7469DP-T1-E3
SMD 80V 28A MOSFET Transistor 278-SI7469DP-T1-E3
P-CH MOSFET 80V 28A 25mR Surface Mount PowerPAK Product overview: SI7469DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7469DP-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 80V 28A 25mR Surface Mount PowerPAK Product overview: SI7469DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 80V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7469DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, -80V, 28A, Powerpak So; Channel Type Vishay - 22M8866 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -80V, 28A, Powerpak So; Channel Type Vishay
22M8866
P Channel Mosfet, -80V, 28A, Powerpak So; Channel Type Vishay 22M8866
P CHANNEL MOSFET, -80V, 28A, PowerPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -80V, 28A, PowerPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Ch, 80V, 28A, Powerpak; Transistor Polarity Vishay - 60AC3819 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 80V, 28A, Powerpak; Transistor Polarity Vishay
60AC3819
Mosfet, P Ch, 80V, 28A, Powerpak; Transistor Polarity Vishay 60AC3819
MOSFET, P CH, 80V, 28A, POWERPAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-28A; Drain Source Voltage Vds:-80V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

MOSFET, P CH, 80V, 28A, POWERPAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-28A; Drain Source Voltage Vds:-80V; On Resistance Rds(on):0.021ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, P Channel, -80V, -28A, Powerpak So-8, Full Reel; Channel Type Vishay - 29X0547 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -80V, -28A, Powerpak So-8, Full Reel; Channel Type Vishay
29X0547
Mosfet, P Channel, -80V, -28A, Powerpak So-8, Full Reel; Channel Type Vishay 29X0547
MOSFET, P CHANNEL, -80V, -28A, POWERPAK SO-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

MOSFET, P CHANNEL, -80V, -28A, POWERPAK SO-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:28A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:83W RoHS Compliant: Yes

Supplier's Site
TRANS MOSFET P-CH 80V 10.2A 8-PIN POWERPAK SO T/R - 70026415 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANS MOSFET P-CH 80V 10.2A 8-PIN POWERPAK SO T/R
70026415
TRANS MOSFET P-CH 80V 10.2A 8-PIN POWERPAK SO T/R 70026415
TRANS MOSFET P-CH 80V 10.2A 8-PIN POWERPAK SO T/R

TRANS MOSFET P-CH 80V 10.2A 8-PIN POWERPAK SO T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -80V Vds 20V Vgs PowerPAK SO-8

MOSFET -80V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7469DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7469DP-T1-E3
Single FETs, MOSFETs SI7469DP-T1-E3
MOSFET P-CH 80V 28A PPAK SO-8

MOSFET P-CH 80V 28A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7469DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7469DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7469DP-T1-E3
MOSFET P-CH 80V 28A PPAK SO-8

MOSFET P-CH 80V 28A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7469DP-T1-E3TR-ND 028652-SI7469DP-T1-E3 278-SI7469DP-T1-E3 22M8866 60AC3819 29X0547 70026415 SI7469DP-T1-E3 SI7469DP-T1-E3 SI7469DP-T1-E3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7469DP-T1-E3 SMD 80V 28A MOSFET Transistor P Channel Mosfet, -80V, 28A, Powerpak So; Channel Type Vishay Mosfet, P Ch, 80V, 28A, Powerpak; Transistor Polarity Vishay Mosfet, P Channel, -80V, -28A, Powerpak So-8, Full Reel; Channel Type Vishay TRANS MOSFET P-CH 80V 10.2A 8-PIN POWERPAK SO T/R MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 TO-3 TO-3; SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
V(BR)DSS 80 volts 80 volts
PD 5200 to 83300 milliwatts 83000 milliwatts 83000 milliwatts 5200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFU8405 - 1020784-AUIRFU8405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 163000 milliwatts
View Details
6 suppliers