Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7469ADP-T1-RE3

Description
P-Channel 80V 7.4A (Ta), 46A (Tc) 5W (Ta), 73.5W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 80V 7.4A (Ta), 46A (Tc) 5W (Ta), 73.5W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SI7469ADP-T1-RE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7469ADP-T1-RE3TR-ND
Single FETs, MOSFETs 742-SI7469ADP-T1-RE3TR-ND
P-Channel 80V 7.4A (Ta), 46A (Tc) 5W (Ta), 73.5W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 7.4A (Ta), 46A (Tc) 5W (Ta), 73.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7469ADP-T1-RE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7469ADP-T1-RE3DKR-ND
Single FETs, MOSFETs 742-SI7469ADP-T1-RE3DKR-ND
P-Channel 80V 7.4A (Ta), 46A (Tc) 5W (Ta), 73.5W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 7.4A (Ta), 46A (Tc) 5W (Ta), 73.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SI7469ADP-T1-RE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SI7469ADP-T1-RE3CT-ND
Single FETs, MOSFETs 742-SI7469ADP-T1-RE3CT-ND
P-Channel 80V 7.4A (Ta), 46A (Tc) 5W (Ta), 73.5W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 80V 7.4A (Ta), 46A (Tc) 5W (Ta), 73.5W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 2282830 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282830
MOSFETs 2282830
P-Channel 80-V (D-S) MOSFET

P-Channel 80-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282831P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282831P
MOSFETs 2282831P
P-Channel 80-V (D-S) MOSFET

P-Channel 80-V (D-S) MOSFET

Supplier's Site
MOSFETs - 2282831 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282831
MOSFETs 2282831
P-Channel 80-V (D-S) MOSFET

P-Channel 80-V (D-S) MOSFET

Supplier's Site
Singapore, Singapore
MOSFET Transistor
278-SI7469ADP-T1-RE3
MOSFET Transistor 278-SI7469ADP-T1-RE3
Power Field-Effect Transistor, Product overview: SI7469ADP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7469ADP-T1-RE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SI7469ADP-T1-RE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7469ADP-T1-RE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350794-SI7469ADP-T1-RE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1350794-SI7469ADP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1350794-SI7469ADP-T1-RE3
Win Source Part Number: 1350794-SI7469ADP-T1 -RE3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchFET® Gen IV Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 80 V Power Dissipation (Max): 5W (Ta) , 73.5W (Tc) Mounting Type: Surface Mount Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SI7469 Current - Continuous Drain (Id) @ 25°C: 7.4A (Ta) , 46A (Tc) Rds On (Max) @ Id, Vgs: 19.3mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.6V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3420 pF @ 40 V

Win Source Part Number: 1350794-SI7469ADP-T1-RE3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 80 V
Power Dissipation (Max): 5W (Ta) , 73.5W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SI7469
Current - Continuous Drain (Id) @ 25°C: 7.4A (Ta) , 46A (Tc)
Rds On (Max) @ Id, Vgs: 19.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.6V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3420 pF @ 40 V

Buy Now Datasheet
Mosfet, P-Ch, 80V, 46A, Powerso Rohs Compliant Vishay - 15AJ3223 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 80V, 46A, Powerso Rohs Compliant Vishay
15AJ3223
Mosfet, P-Ch, 80V, 46A, Powerso Rohs Compliant Vishay 15AJ3223
MOSFET, P-CH, 80V, 46A, POWERSO ROHS COMPLIANT: YES

MOSFET, P-CH, 80V, 46A, POWERSO ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - SI7469ADP-T1-RE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7469ADP-T1-RE3
Single FETs, MOSFETs SI7469ADP-T1-RE3
MOSFET P-CH 80V 7.4A/46A PPAK

MOSFET P-CH 80V 7.4A/46A PPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7469ADP-T1-RE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7469ADP-T1-RE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7469ADP-T1-RE3
MOSFET P-CH 80V 7.4A/46A PPAK

MOSFET P-CH 80V 7.4A/46A PPAK

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SI7469ADP-T1-RE3TR-ND 2282830 278-SI7469ADP-T1-RE3 1350794-SI7469ADP-T1-RE3 15AJ3223 SI7469ADP-T1-RE3 SI7469ADP-T1-RE3
Product Name Single FETs, MOSFETs MOSFETs MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, P-Ch, 80V, 46A, Powerso Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SO-8 SO-8; SOT3 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
PD 5000 to 73500 milliwatts 5000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7805QTR - 1046722-AUIRF7805QTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 2500 milliwatts
View Details
4 suppliers