Manufacturer: Vishay
Win Source Part Number: 028651-SI7465DP-T1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Family Name: Si7465DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 40nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 64 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): Si7465DP-T1-E3;
Introduction Date: July 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
P-CH MOSFET, -60V, 3.2A, 64mR RdsOn, SOIC Product overview: SI7465DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.2A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7465DP-T1-GE3 can be used for catalog matching and distributor lookup.
P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8
P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8
P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8
Transistor MOSFET P-CH 60V 5A 8-Pin PowerPAK SO T/R
MOSFET P-CH 60V 3.2A PPAK SO-8
MOSFET -60V Vds 20V Vgs PowerPAK SO-8
MOSFET P-CH 60V 3.2A PPAK SO-8
P CHANNEL MOSFET, -60V, 5A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
P CHANNEL MOSFET, -60V, 5A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 028651-SI7465DP-T1-GE3 | 278-SI7465DP-T1-GE3 | SI7465DP-T1-GE3CT-ND | 880-SI7465DP-T1-GE3 | SI7465DP-T1-GE3 | SI7465DP-T1-GE3 | SI7465DP-T1-GE3 | 26R1926 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7465DP-T1-GE3 | -60V 3.2A SOIC MOSFET Transistor | Single FETs, MOSFETs | Transistor MOSFET P-CH 60V 5A 8-Pin PowerPAK SO T/R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | P Channel Mosfet, -60V, 5A, Soic; Channel Type Vishay |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| V(BR)DSS | 60 volts | -60 volts | 60 volts | |||||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAK® SO-8 | 40 nC @ 10 V | SO-8; PowerPAK® SO-8 | TO-3 |