Vishay Precision Group Single FETs, MOSFETs SI7465DP-T1-E3

Description
P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7465DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7465DP-T1-E3TR-ND
Single FETs, MOSFETs SI7465DP-T1-E3TR-ND
P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7465DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7465DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7465DP-T1-E3DKR-ND
P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7465DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7465DP-T1-E3CT-ND
Single FETs, MOSFETs SI7465DP-T1-E3CT-ND
P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 60V 3.2A (Ta) 1.5W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 2567389 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567389
MOSFETs 2567389
P-Ch PowerPAK SO-8 30V 6mohm @10V

P-Ch PowerPAK SO-8 30V 6mohm @10V

Supplier's Site
MOSFETs - 2567388 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567388
MOSFETs 2567388
P-Ch PowerPAK SO-8 30V 6mohm @10V

P-Ch PowerPAK SO-8 30V 6mohm @10V

Supplier's Site
MOSFETs - 2567389P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567389P
MOSFETs 2567389P
P-Ch PowerPAK SO-8 30V 6mohm @10V

P-Ch PowerPAK SO-8 30V 6mohm @10V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7465DP-T1-E3 - 028650-SI7465DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7465DP-T1-E3
028650-SI7465DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7465DP-T1-E3 028650-SI7465DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028650-SI7465DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 40nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 64 mOhm @ 5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 028650-SI7465DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 40nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 64 mOhm @ 5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 60V 3.2A MOSFET Transistor
278-SI7465DP-T1-E3
SMD 60V 3.2A MOSFET Transistor 278-SI7465DP-T1-E3
P-CH MOSFET 60V 3.2A 64mR Surface Mount Product overview: SI7465DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7465DP-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 60V 3.2A 64mR Surface Mount Product overview: SI7465DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 3.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7465DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs PowerPAK SO-8

MOSFET -60V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7465DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7465DP-T1-E3
Single FETs, MOSFETs SI7465DP-T1-E3
MOSFET P-CH 60V 3.2A PPAK SO-8

MOSFET P-CH 60V 3.2A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7465DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7465DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7465DP-T1-E3
MOSFET P-CH 60V 3.2A PPAK SO-8

MOSFET P-CH 60V 3.2A PPAK SO-8

Supplier's Site
Mosfet, P Channel, -60V, 0.051Ohm, -3.2A, Powerpak So, Full Reel; Channel Type Vishay - 73W9417 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -60V, 0.051Ohm, -3.2A, Powerpak So, Full Reel; Channel Type Vishay
73W9417
Mosfet, P Channel, -60V, 0.051Ohm, -3.2A, Powerpak So, Full Reel; Channel Type Vishay 73W9417
MOSFET, P CHANNEL, -60V, 0.051OHM, -3.2A, POWERPAK SO, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -60V, 0.051OHM, -3.2A, POWERPAK SO, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 5A, Soic; Channel Type Vishay - 51K6994 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 5A, Soic; Channel Type Vishay
51K6994
P Channel Mosfet, -60V, 5A, Soic; Channel Type Vishay 51K6994
P CHANNEL MOSFET, -60V, 5A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 5A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7465DP-T1-E3TR-ND 2567389 028650-SI7465DP-T1-E3 278-SI7465DP-T1-E3 SI7465DP-T1-E3 SI7465DP-T1-E3 SI7465DP-T1-E3 73W9417 51K6994
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7465DP-T1-E3 SMD 60V 3.2A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, -60V, 0.051Ohm, -3.2A, Powerpak So, Full Reel; Channel Type Vishay P Channel Mosfet, -60V, 5A, Soic; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; PowerPAK SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 40 nC @ 10 V TO-3 TO-3
V(BR)DSS 60 volts 60 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 42A DPAK MOSFET Transistor - 278-AUIRFR4104TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 140 milliwatts
View Details
6 suppliers