Manufacturer: Vishay
Win Source Part Number: 749214-SI7464DP-T1-E
Series: TrenchFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.8A (Ta)
Family Name: Si7464DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: PowerPAK SO-8
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.8W (Ta)
Rds On (Maximum) @ Id, Vgs: 240 mOhm @ 2.8A, 10V
Alternative Parts (Cross-Reference): BSZ22DN20NS3GXT; BSZ22DN20NS3 G; BSZ22DN20NS3GATMA1;
Introduction Date: November 22, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
200V 1.8A N-CH MOSFET, 240mR Rds On, SOIC Product overview: SI7464DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.8A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 1.8A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7464DP-T1-E3 can be used for catalog matching and distributor lookup.
N-Channel 200V 1.8A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8
N-Channel 200V 1.8A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8
N-Channel 200V 1.8A (Ta) 1.8W (Ta) Surface Mount PowerPAK® SO-8
MOSFET 200V Vds 20V Vgs PowerPAK SO-8
MOSFET N-CH 200V 1.8A PPAK SO-8
MOSFET N-CH 200V 1.8A PPAK SO-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 749214-SI7464DP-T1-E3 | 278-SI7464DP-T1-E3 | SI7464DP-T1-E3CT-ND | SI7464DP-T1-E3 | SI7464DP-T1-E3 | SI7464DP-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7464DP-T1-E3 | 200V 1.8A SOIC MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1800 milliwatts | 1800 milliwatts | 1800 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |