Vishay Precision Group P-Channel 40V 11A MOSFET Transistor SI7463DP-T1-GE3

Description
P-Channel MOSFET, 40V, 11A, 9.2mR Rds On, PowerPAK Product overview: SI7463DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7463DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 40V, 11A, 9.2mR Rds On, PowerPAK Product overview: SI7463DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7463DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 40V 11A MOSFET Transistor
278-SI7463DP-T1-GE3
P-Channel 40V 11A MOSFET Transistor 278-SI7463DP-T1-GE3
P-Channel MOSFET, 40V, 11A, 9.2mR Rds On, PowerPAK Product overview: SI7463DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7463DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 40V, 11A, 9.2mR Rds On, PowerPAK Product overview: SI7463DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7463DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7463DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7463DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7463DP-T1-GE3TR-ND
P-Channel 40V 11A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 40V 11A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7463DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7463DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7463DP-T1-GE3DKR-ND
P-Channel 40V 11A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 40V 11A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7463DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7463DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7463DP-T1-GE3CT-ND
P-Channel 40V 11A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 40V 11A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7463DP-T1-GE3 - 322746-SI7463DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7463DP-T1-GE3
322746-SI7463DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7463DP-T1-GE3 322746-SI7463DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 322746-SI7463DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Family Name: Si7463DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 140nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9.2 mOhm @ 18.6A, 10V Alternative Parts (Cross-Reference): STL65P4LLF6AG; DMP4015SPSQ-13; TSM160P04LCRH RLG; DMPH4015SPSQ-13; Introduction Date: October 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 322746-SI7463DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Family Name: Si7463DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 140nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.2 mOhm @ 18.6A, 10V
Alternative Parts (Cross-Reference): STL65P4LLF6AG; DMP4015SPSQ-13; TSM160P04LCRH RLG; DMPH4015SPSQ-13;
Introduction Date: October 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
P Channel Mosfet, -40V, 18.6A, Soic; Channel Type Vishay - 26R1925 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -40V, 18.6A, Soic; Channel Type Vishay
26R1925
P Channel Mosfet, -40V, 18.6A, Soic; Channel Type Vishay 26R1925
P CHANNEL MOSFET, -40V, 18.6A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -40V, 18.6A, SOIC; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -40V, 18.6A, Soic, Full Reel; Channel Type Vishay - 15R5206 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -40V, 18.6A, Soic, Full Reel; Channel Type Vishay
15R5206
P Channel Mosfet, -40V, 18.6A, Soic, Full Reel; Channel Type Vishay 15R5206
P CHANNEL MOSFET, -40V, 18.6A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.9W RoHS Compliant: Yes

P CHANNEL MOSFET, -40V, 18.6A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:18.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:1.9W RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7463DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7463DP-T1-GE3
Single FETs, MOSFETs SI7463DP-T1-GE3
MOSFET P-CH 40V 11A PPAK SO-8

MOSFET P-CH 40V 11A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7463DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7463DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7463DP-T1-GE3
MOSFET P-CH 40V 11A PPAK SO-8

MOSFET P-CH 40V 11A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 18.6A 5.4W 9.2mohm @ 10V

MOSFET 40V 18.6A 5.4W 9.2mohm @ 10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7463DP-T1-GE3 SI7463DP-T1-GE3TR-ND 322746-SI7463DP-T1-GE3 26R1925 15R5206 SI7463DP-T1-GE3 SI7463DP-T1-GE3 SI7463DP-T1-GE3
Product Name P-Channel 40V 11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7463DP-T1-GE3 P Channel Mosfet, -40V, 18.6A, Soic; Channel Type Vishay P Channel Mosfet, -40V, 18.6A, Soic, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 TO-3 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data