Vishay Precision Group P-Channel 40V 16.6A MOSFET Transistor SI7463ADP-T1-GE3

Description
P-Channel MOSFET, 40V, 16.6A, 8.3mR, PowerPAK SOP-8 Product overview: SI7463ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 16.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7463ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 40V, 16.6A, 8.3mR, PowerPAK SOP-8 Product overview: SI7463ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 16.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7463ADP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 40V 16.6A MOSFET Transistor
278-SI7463ADP-T1-GE3
P-Channel 40V 16.6A MOSFET Transistor 278-SI7463ADP-T1-GE3
P-Channel MOSFET, 40V, 16.6A, 8.3mR, PowerPAK SOP-8 Product overview: SI7463ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 16.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7463ADP-T1-GE3 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 40V, 16.6A, 8.3mR, PowerPAK SOP-8 Product overview: SI7463ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V, 16.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 16.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7463ADP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7463ADP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7463ADP-T1-GE3TR-ND
Single FETs, MOSFETs SI7463ADP-T1-GE3TR-ND
P-Channel 40V 46A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 40V 46A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7463ADP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7463ADP-T1-GE3CT-ND
Single FETs, MOSFETs SI7463ADP-T1-GE3CT-ND
P-Channel 40V 46A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 40V 46A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7463ADP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7463ADP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7463ADP-T1-GE3DKR-ND
P-Channel 40V 46A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 40V 46A (Tc) 5W (Ta), 39W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7463ADP-T1-GE3 - 1096173-SI7463ADP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7463ADP-T1-GE3
1096173-SI7463ADP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7463ADP-T1-GE3 1096173-SI7463ADP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096173-SI7463ADP-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Ta), 39W (Tc) Family Name: Si7463ADP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 144nC @ 10V Max Input Capacitance: 4150pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): TPCA8108(TE12L,Q,M); TPCA8108; TPCA8108(TE12L,Q); STL65P4LLF6AG; Introduction Date: August 15, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096173-SI7463ADP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Ta), 39W (Tc)
Family Name: Si7463ADP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 144nC @ 10V
Max Input Capacitance: 4150pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): TPCA8108(TE12L,Q,M); TPCA8108; TPCA8108(TE12L,Q); STL65P4LLF6AG;
Introduction Date: August 15, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, -40V, -46A, Powerpak So; Channel Type Vishay - 70AC6513 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -46A, Powerpak So; Channel Type Vishay
70AC6513
Mosfet, P-Ch, -40V, -46A, Powerpak So; Channel Type Vishay 70AC6513
MOSFET, P-CH, -40V, -46A, POWERPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V; MSL:- RoHS Compliant: Yes

MOSFET, P-CH, -40V, -46A, POWERPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:46A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.3V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7463ADP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7463ADP-T1-GE3
Single FETs, MOSFETs SI7463ADP-T1-GE3
MOSFET P-CH 40V 46A PPAK SO-8

MOSFET P-CH 40V 46A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7463ADP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7463ADP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7463ADP-T1-GE3
MOSFET P-CH 40V 46A PPAK SO-8

MOSFET P-CH 40V 46A PPAK SO-8

Supplier's Site
MOSFET -40V Vds 20V Vgs PowerPAK SO-8

MOSFET -40V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7463ADP-T1-GE3 SI7463ADP-T1-GE3TR-ND 1096173-SI7463ADP-T1-GE3 70AC6513 SI7463ADP-T1-GE3 SI7463ADP-T1-GE3 SI7463ADP-T1-GE3
Product Name P-Channel 40V 16.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7463ADP-T1-GE3 Mosfet, P-Ch, -40V, -46A, Powerpak So; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel
PD 39000 milliwatts 5000 to 39000 milliwatts 5000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Unlock Full Specs
to access all available technical data