Vishay Intertechnology, Inc. 200V 2.6A MOSFET Transistor SI7462DP-T1-E3

Description
MOSFET N-CH 200V 2.6A PPAK SO-8 Product overview: SI7462DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7462DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 2.6A PPAK SO-8 Product overview: SI7462DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7462DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 2.6A MOSFET Transistor
278-SI7462DP-T1-E3
200V 2.6A MOSFET Transistor 278-SI7462DP-T1-E3
MOSFET N-CH 200V 2.6A PPAK SO-8 Product overview: SI7462DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7462DP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 2.6A PPAK SO-8 Product overview: SI7462DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7462DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7462DP-T1-E3 - 1096171-SI7462DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7462DP-T1-E3
1096171-SI7462DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7462DP-T1-E3 1096171-SI7462DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096171-SI7462DP-T1- E3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.6A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 30nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 4.1A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive Quantity per package: 1

Manufacturer: Vishay
Win Source Part Number: 1096171-SI7462DP-T1-E3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.6A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 30nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 4.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive
Quantity per package: 1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7462DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7462DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7462DP-T1-E3
MOSFET N-CH 200V 2.6A PPAK SO-8

MOSFET N-CH 200V 2.6A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7462DP-T1-E3 1096171-SI7462DP-T1-E3 SI7462DP-T1-E3
Product Name 200V 2.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7462DP-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Cut Tape (CT) SO-8; SOT3; PowerPAK SO-8
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT),Digi-ReelR
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF1324STRL7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers