Vishay Precision Group Single FETs, MOSFETs SI7461DP-T1-GE3

Description
P-Channel 60V 8.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 60V 8.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7461DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7461DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7461DP-T1-GE3CT-ND
P-Channel 60V 8.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 60V 8.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7461DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7461DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7461DP-T1-GE3DKR-ND
P-Channel 60V 8.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 60V 8.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7461DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7461DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7461DP-T1-GE3TR-ND
P-Channel 60V 8.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 60V 8.6A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
-60V 8.6A SOIC MOSFET Transistor
278-SI7461DP-T1-GE3
-60V 8.6A SOIC MOSFET Transistor 278-SI7461DP-T1-GE3
P-CH MOSFET -60V, 8.6A, 14.5mR, SOIC, PwrPAK Product overview: SI7461DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 8.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 8.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7461DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -60V, 8.6A, 14.5mR, SOIC, PwrPAK Product overview: SI7461DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 8.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 8.6A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7461DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7461DP-T1-GE3 - 028648-SI7461DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7461DP-T1-GE3
028648-SI7461DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7461DP-T1-GE3 028648-SI7461DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028648-SI7461DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 190nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 14.4A, 10V Alternative Parts (Cross-Reference): STL12P6F6; TPCA8135(TE12L,Q); TPCA8135; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 028648-SI7461DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 190nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 14.4A, 10V
Alternative Parts (Cross-Reference): STL12P6F6; TPCA8135(TE12L,Q); TPCA8135;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI7461DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7461DP-T1-GE3
Single FETs, MOSFETs SI7461DP-T1-GE3
MOSFET P-CH 60V 8.6A PPAK SO-8

MOSFET P-CH 60V 8.6A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7461DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7461DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7461DP-T1-GE3
MOSFET P-CH 60V 8.6A PPAK SO-8

MOSFET P-CH 60V 8.6A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs PowerPAK SO-8

MOSFET -60V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet Transistor, P Channel, 8.6 A, 60 V, 0.0115 Ohm, -10 V, -3 V Rohs Compliant Vishay - 26K3231 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 8.6 A, 60 V, 0.0115 Ohm, -10 V, -3 V Rohs Compliant Vishay
26K3231
Mosfet Transistor, P Channel, 8.6 A, 60 V, 0.0115 Ohm, -10 V, -3 V Rohs Compliant Vishay 26K3231
MOSFET Transistor, P Channel, 8.6 A, 60 V, 0.0115 ohm, -10 V, -3 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 8.6 A, 60 V, 0.0115 ohm, -10 V, -3 V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -60V, 14.4A, Soic, Full Reel; Channel Type Vishay - 16P3849 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -60V, 14.4A, Soic, Full Reel; Channel Type Vishay
16P3849
P Channel Mosfet, -60V, 14.4A, Soic, Full Reel; Channel Type Vishay 16P3849
P CHANNEL MOSFET, -60V, 14.4A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:1.9W RoHS Compliant: Yes

P CHANNEL MOSFET, -60V, 14.4A, SOIC, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:14.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:1.9W RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SI7461DP-T1-GE3
Triode/MOS Tube/Transistor >> MOSFETs SI7461DP-T1-GE3
60V 8.6A 14.5mΩ@14.4A,10V 1.9W 3V@250uA P Channel PowerPAK-SO-8 MOSFETs ROHS

60V 8.6A 14.5mΩ@14.4A,10V 1.9W 3V@250uA P Channel PowerPAK-SO-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7461DP-T1-GE3CT-ND 278-SI7461DP-T1-GE3 028648-SI7461DP-T1-GE3 SI7461DP-T1-GE3 SI7461DP-T1-GE3 SI7461DP-T1-GE3 26K3231 16P3849 SI7461DP-T1-GE3
Product Name Single FETs, MOSFETs -60V 8.6A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7461DP-T1-GE3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, P Channel, 8.6 A, 60 V, 0.0115 Ohm, -10 V, -3 V Rohs Compliant Vishay P Channel Mosfet, -60V, 14.4A, Soic, Full Reel; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 TO-3 TO-3
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - AIKB20N60CTATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
View Details
5 suppliers