Vishay Intertechnology, Inc. 30V 13A MOSFET Transistor SI7459DP-T1-E3

Description
MOSFET P-CH 30V 13A PPAK SO-8 Product overview: SI7459DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7459DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 13A PPAK SO-8 Product overview: SI7459DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7459DP-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13A MOSFET Transistor
278-SI7459DP-T1-E3
30V 13A MOSFET Transistor 278-SI7459DP-T1-E3
MOSFET P-CH 30V 13A PPAK SO-8 Product overview: SI7459DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7459DP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 13A PPAK SO-8 Product overview: SI7459DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7459DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7459DP-T1-E3 - 112448-SI7459DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7459DP-T1-E3
112448-SI7459DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7459DP-T1-E3 112448-SI7459DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 112448-SI7459DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 170nC @ 10V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 6.8 mOhm @ 22A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 112448-SI7459DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 170nC @ 10V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 6.8 mOhm @ 22A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7459DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7459DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7459DP-T1-E3
MOSFET P-CH 30V 13A PPAK SO-8

MOSFET P-CH 30V 13A PPAK SO-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI7459DP-T1-E3 112448-SI7459DP-T1-E3 SI7459DP-T1-E3
Product Name 30V 13A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7459DP-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1900 milliwatts 1900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SO-8; SOT3; PowerPAK SO-8
Unlock Full Specs
to access all available technical data

Similar Products