Vishay Precision Group MOSFETs SI7456DDP-T1-GE3

Description
MOSFET N-Ch 100V 10.4A PowerPAK SO8
Request a Quote Datasheet
Description
MOSFET N-Ch 100V 10.4A PowerPAK SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7879244 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879244
MOSFETs 7879244
MOSFET N-Ch 100V 10.4A PowerPAK SO8

MOSFET N-Ch 100V 10.4A PowerPAK SO8

Supplier's Site
MOSFETs - 7879244P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879244P
MOSFETs 7879244P
MOSFET N-Ch 100V 10.4A PowerPAK SO8

MOSFET N-Ch 100V 10.4A PowerPAK SO8

Supplier's Site
MOSFETs - 1657065 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657065
MOSFETs 1657065
MOSFET N-Ch 100V 10.4A PowerPAK SO8

MOSFET N-Ch 100V 10.4A PowerPAK SO8

Supplier's Site
Single FETs, MOSFETs - SI7456DDP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7456DDP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7456DDP-T1-GE3DKR-ND
N-Channel 100V 27.8A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 27.8A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7456DDP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7456DDP-T1-GE3CT-ND
Single FETs, MOSFETs SI7456DDP-T1-GE3CT-ND
N-Channel 100V 27.8A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 27.8A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7456DDP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7456DDP-T1-GE3TR-ND
Single FETs, MOSFETs SI7456DDP-T1-GE3TR-ND
N-Channel 100V 27.8A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 27.8A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 27.8A MOSFET Transistor
278-SI7456DDP-T1-GE3
N-Channel 100V 27.8A MOSFET Transistor 278-SI7456DDP-T1-GE3
100V N-Channel MOSFET, 27.8A, 23mR Rds(on), SO Package Product overview: SI7456DDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 27.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 27.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7456DDP-T1-GE3 can be used for catalog matching and distributor lookup.

100V N-Channel MOSFET, 27.8A, 23mR Rds(on), SO Package Product overview: SI7456DDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 27.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 27.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7456DDP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7456DDP-T1-GE3 - 794315-SI7456DDP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7456DDP-T1-GE3
794315-SI7456DDP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7456DDP-T1-GE3 794315-SI7456DDP-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 794315-SI7456DDP-T1- GE3 Series: TrenchFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: PowerPAK SO-8 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 27.8A (Tc) Family Name: Si7456DDP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: PowerPAK SO-8 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 2.8V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 29.5nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 900pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 5W (Ta), 35.7W (Tc) Rds On (Maximum) @ Id, Vgs: 23 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): FDMS3672; FDMS3672-F095; STL8N10LF3; STL45N10F7AG; Introduction Date: August 27, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Siliconix
Win Source Part Number: 794315-SI7456DDP-T1-GE3
Series: TrenchFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: PowerPAK SO-8
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 27.8A (Tc)
Family Name: Si7456DDP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: PowerPAK SO-8
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 2.8V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 29.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 900pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 5W (Ta), 35.7W (Tc)
Rds On (Maximum) @ Id, Vgs: 23 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): FDMS3672; FDMS3672-F095; STL8N10LF3; STL45N10F7AG;
Introduction Date: August 27, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Mosfet, N-Ch, 100V, 27.8A, Powerpak So; Channel Type Vishay - 63W4148 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 27.8A, Powerpak So; Channel Type Vishay
63W4148
Mosfet, N-Ch, 100V, 27.8A, Powerpak So; Channel Type Vishay 63W4148
MOSFET, N-CH, 100V, 27.8A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:27.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 27.8A, POWERPAK SO; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:27.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7456DDP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7456DDP-T1-GE3
Single FETs, MOSFETs SI7456DDP-T1-GE3
MOSFET N-CH 100V 27.8A PPAK SO-8

MOSFET N-CH 100V 27.8A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7456DDP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7456DDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7456DDP-T1-GE3
MOSFET N-CH 100V 27.8A PPAK SO-8

MOSFET N-CH 100V 27.8A PPAK SO-8

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7879244 7879244P SI7456DDP-T1-GE3DKR-ND 278-SI7456DDP-T1-GE3 794315-SI7456DDP-T1-GE3 SI7456DDP-T1-GE3 63W4148 SI7456DDP-T1-GE3 SI7456DDP-T1-GE3
Product Name MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 100V 27.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7456DDP-T1-GE3 MOSFET Mosfet, N-Ch, 100V, 27.8A, Powerpak So; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Powerpak so SO-8; PowerPAK SO-8 SO-8; PowerPAK® SO-8 SO-8; SOT3 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Number of units in IC 1
PD 35700 milliwatts 5000 to 35700 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details