TRANSISTOR 10.3 A, 100 V, 0.0235 ohm, N-CHANNEL, Si, POWER, MOSFET, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, POWERPAK, SOP-8, FET General Purpose Power Product overview: SI7456CDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10.3 A, 100 V, 0.0235 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10.3 A, 100 V, 0.0235 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7456CDP-T1-GE3
N-Channel 100V 27.5A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 27.5A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 100V 27.5A (Tc) 5W (Ta), 35.7W (Tc) Surface Mount PowerPAK® SO-8
Manufacturer: Vishay
Win Source Part Number: 064569-SI7456CDP-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 5W (Ta), 35.7W (Tc)
Family Name: Si7456CDP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 27.5A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 730pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): DMNH10H028SPS-13; STL30N10F7; STL45N10F7AG;
Introduction Date: April 07, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 27.5A PPAK SO-8
MOSFET N-CH 100V 27.5A PPAK SO-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI7456CDP-T1-GE3 | SI7456CDP-T1-GE3TR-ND | 064569-SI7456CDP-T1-GE3 | SI7456CDP-T1-GE3 | SI7456CDP-T1-GE3 | SI7456CDP-T1-GE3 |
| Product Name | N-Channel 10.3 A 100 V 0.0235 ohm MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7456CDP-T1-GE3 | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| PD | 35700 milliwatts | 5000 to 35700 milliwatts | 5000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3; PowerPAK SO-8 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAKR SO-8 |