Vishay Precision Group MOSFETs SI7454DDP-T1-GE3

Description
MOSFET N-Ch 100V 7.9A PowerPAK SO8
Request a Quote Datasheet
Description
MOSFET N-Ch 100V 7.9A PowerPAK SO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9194236 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194236
MOSFETs 9194236
MOSFET N-Ch 100V 7.9A PowerPAK SO8

MOSFET N-Ch 100V 7.9A PowerPAK SO8

Supplier's Site
MOSFETs - 7879241P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879241P
MOSFETs 7879241P
MOSFET N-Ch 100V 7.9A PowerPAK SO8

MOSFET N-Ch 100V 7.9A PowerPAK SO8

Supplier's Site
MOSFETs - 7879241 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7879241
MOSFETs 7879241
MOSFET N-Ch 100V 7.9A PowerPAK SO8

MOSFET N-Ch 100V 7.9A PowerPAK SO8

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454DDP-T1-GE3 - 849483-SI7454DDP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454DDP-T1-GE3
849483-SI7454DDP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454DDP-T1-GE3 849483-SI7454DDP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849483-SI7454DDP-T1- GE3 Series: TrenchFET® Features: 100 V Package: Reel - TR Family Name: SI7454 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7454DDP-T1-GE3DKR, SI7454DDP-T1-GE3CT, SI7454DDP-T1-GE3TR

Manufacturer: Vishay
Win Source Part Number: 849483-SI7454DDP-T1-GE3
Series: TrenchFET®
Features: 100 V
Package: Reel - TR
Family Name: SI7454
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7454DDP-T1-GE3DKR, SI7454DDP-T1-GE3CT, SI7454DDP-T1-GE3TR

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 21A MOSFET Transistor
278-SI7454DDP-T1-GE3
N-Channel 100V 21A MOSFET Transistor 278-SI7454DDP-T1-GE3
N-Channel MOSFET, 100V, 21A, 33mR, SO Package Product overview: SI7454DDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7454DDP-T1-GE3 can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 21A, 33mR, SO Package Product overview: SI7454DDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7454DDP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7454DDP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7454DDP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7454DDP-T1-GE3DKR-ND
N-Channel 100V 21A (Tc) 4.1W (Ta), 29.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 21A (Tc) 4.1W (Ta), 29.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7454DDP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7454DDP-T1-GE3CT-ND
Single FETs, MOSFETs SI7454DDP-T1-GE3CT-ND
N-Channel 100V 21A (Tc) 4.1W (Ta), 29.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 21A (Tc) 4.1W (Ta), 29.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7454DDP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7454DDP-T1-GE3TR-ND
Single FETs, MOSFETs SI7454DDP-T1-GE3TR-ND
N-Channel 100V 21A (Tc) 4.1W (Ta), 29.7W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 21A (Tc) 4.1W (Ta), 29.7W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Mosfet, N-Ch, 100V, 21A, 150Deg C, 29.7W; Channel Type Vishay - 70AC6512 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 21A, 150Deg C, 29.7W; Channel Type Vishay
70AC6512
Mosfet, N-Ch, 100V, 21A, 150Deg C, 29.7W; Channel Type Vishay 70AC6512
MOSFET, N-CH, 100V, 21A, 150DEG C, 29.7W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 21A, 150DEG C, 29.7W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:21A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 21 A, 100 V, 0.027 Ohm, 10 V, 1.5 V Rohs Compliant Vishay - 63W4147 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 21 A, 100 V, 0.027 Ohm, 10 V, 1.5 V Rohs Compliant Vishay
63W4147
Mosfet Transistor, N Channel, 21 A, 100 V, 0.027 Ohm, 10 V, 1.5 V Rohs Compliant Vishay 63W4147
MOSFET Transistor, N Channel, 21 A, 100 V, 0.027 ohm, 10 V, 1.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 21 A, 100 V, 0.027 ohm, 10 V, 1.5 V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7454DDP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7454DDP-T1-GE3
Single FETs, MOSFETs SI7454DDP-T1-GE3
MOSFET N-CH 100V 21A PPAK SO-8

MOSFET N-CH 100V 21A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7454DDP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7454DDP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7454DDP-T1-GE3
MOSFET N-CH 100V 21A PPAK SO-8

MOSFET N-CH 100V 21A PPAK SO-8

Supplier's Site
VISHAY SI7454DDP-T1-GE3 MOSFET Transistor, N Channel, 21 A, 100 V, 0.027 ohm, 10 V, 1.5 V - 880-SI7454DDP-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
VISHAY SI7454DDP-T1-GE3 MOSFET Transistor, N Channel, 21 A, 100 V, 0.027 ohm, 10 V, 1.5 V
880-SI7454DDP-T1-GE3
VISHAY SI7454DDP-T1-GE3 MOSFET Transistor, N Channel, 21 A, 100 V, 0.027 ohm, 10 V, 1.5 V 880-SI7454DDP-T1-GE3
VISHAY SI7454DDP-T1-GE3 MOSFET Transistor, N Channel, 21 A, 100 V, 0.027 ohm, 10 V, 1.5 V

VISHAY SI7454DDP-T1-GE3 MOSFET Transistor, N Channel, 21 A, 100 V, 0.027 ohm, 10 V, 1.5 V

Supplier's Site
MOSFET 100V Vds 20V Vgs PowerPAK SO-8

MOSFET 100V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 9194236 7879241P 849483-SI7454DDP-T1-GE3 278-SI7454DDP-T1-GE3 SI7454DDP-T1-GE3DKR-ND 70AC6512 63W4147 SI7454DDP-T1-GE3 SI7454DDP-T1-GE3 880-SI7454DDP-T1-GE3 SI7454DDP-T1-GE3
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454DDP-T1-GE3 N-Channel 100V 21A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 100V, 21A, 150Deg C, 29.7W; Channel Type Vishay Mosfet Transistor, N Channel, 21 A, 100 V, 0.027 Ohm, 10 V, 1.5 V Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs VISHAY SI7454DDP-T1-GE3 MOSFET Transistor, N Channel, 21 A, 100 V, 0.027 ohm, 10 V, 1.5 V MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Package Type Powerpak so SO-8; SO-8 SO-8; SOT3 SO-8; PowerPAK® SO-8 TO-3 TO-3 SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Number of units in IC 1 1
PD 29700 milliwatts 4100 milliwatts 29700 milliwatts
Unlock Full Specs
to access all available technical data