N-Channel 100V 22A (Tc) 4.1W (Ta), 29.7W (Tc) Surface Mount PowerPAK® SO-8
Trans MOSFET N-CH 100V 8.1A 8-Pin PowerPAK SO T/R Product overview: SI7454CDP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 8.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7454CDP-T1-GE3
Manufacturer: Vishay
Win Source Part Number: 114104-SI7454CDP-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.1W (Ta), 29.7W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 19.5nC @ 10V
Max Input Capacitance: 580pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 30.5 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
MOSFET N-CH 100V 22A PPAK SO-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SI7454CDP-T1-GE3TR-ND | 278-SI7454CDP-T1-GE3 | 114104-SI7454CDP-T1-GE3 | SI7454CDP-T1-GE3 |
| Product Name | Single FETs, MOSFETs | 100V 8.1A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7454CDP-T1-GE3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | SO-8; SOT3; PowerPAK SO-8 | 580 pF @ 50 V | |
| PD | 29700 milliwatts | 4100 to 29700 milliwatts |