Vishay Intertechnology, Inc. Electrical Parts - SI7450DP SI7450DP

Description
Manufacturer: Vishay Win Source Part Number: 1249467-SI7450DP Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): FDMS2672; HAT2187WP-EL-E; RJK2057DPA-00#J0; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1249467-SI7450DP Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): FDMS2672; HAT2187WP-EL-E; RJK2057DPA-00#J0; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SI7450DP - 1249467-SI7450DP - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SI7450DP
1249467-SI7450DP
Electrical Parts - SI7450DP 1249467-SI7450DP
Manufacturer: Vishay Win Source Part Number: 1249467-SI7450DP Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Alternative Parts (Cross-Reference): FDMS2672; HAT2187WP-EL-E; RJK2057DPA-00#J0; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive

Manufacturer: Vishay
Win Source Part Number: 1249467-SI7450DP
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): FDMS2672; HAT2187WP-EL-E; RJK2057DPA-00#J0;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Communications & Networking, Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1249467-SI7450DP
Product Name Electrical Parts - SI7450DP
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

75V 74A DPAK MOSFET Transistor - 278-BUK6211-75C,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 158000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
5 suppliers
 - 2ED21084S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106PBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
4 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers