Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7450DP-T1-E3 SI7450DP-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028643-SI7450DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Family Name: Si7450DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 42nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): IRFH5220TR2PBF; IRFH5220TRPBF; HAT2187WP-EL-E; BSC900N20NS3 G; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028643-SI7450DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Family Name: Si7450DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 42nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): IRFH5220TR2PBF; IRFH5220TRPBF; HAT2187WP-EL-E; BSC900N20NS3 G; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7450DP-T1-E3 - 028643-SI7450DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7450DP-T1-E3
028643-SI7450DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7450DP-T1-E3 028643-SI7450DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 028643-SI7450DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Family Name: Si7450DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 3.2A (Ta) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 42nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): IRFH5220TR2PBF; IRFH5220TRPBF; HAT2187WP-EL-E; BSC900N20NS3 G; Introduction Date: April 09, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028643-SI7450DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Family Name: Si7450DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.2A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 42nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): IRFH5220TR2PBF; IRFH5220TRPBF; HAT2187WP-EL-E; BSC900N20NS3 G;
Introduction Date: April 09, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 200V 5.3A MOSFET Transistor
278-SI7450DP-T1-E3
SMD 200V 5.3A MOSFET Transistor 278-SI7450DP-T1-E3
200V N-CH MOSFET, 5.3A, 80mR Rds On, Surface Mount Product overview: SI7450DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7450DP-T1-E3 can be used for catalog matching and distributor lookup.

200V N-CH MOSFET, 5.3A, 80mR Rds On, Surface Mount Product overview: SI7450DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7450DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7450DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7450DP-T1-E3CT-ND
Single FETs, MOSFETs SI7450DP-T1-E3CT-ND
N-Channel 200V 3.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 200V 3.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7450DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7450DP-T1-E3TR-ND
Single FETs, MOSFETs SI7450DP-T1-E3TR-ND
N-Channel 200V 3.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 200V 3.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7450DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7450DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7450DP-T1-E3DKR-ND
N-Channel 200V 3.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 200V 3.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7450DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7450DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7450DP-T1-E3
MOSFET N-CH 200V 3.2A PPAK SO-8

MOSFET N-CH 200V 3.2A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7450DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7450DP-T1-E3
Single FETs, MOSFETs SI7450DP-T1-E3
MOSFET N-CH 200V 3.2A PPAK SO-8

MOSFET N-CH 200V 3.2A PPAK SO-8

Supplier's Site Datasheet
N Ch Mosfet, Full Reel; Channel Type Vishay - 35K3489 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, Full Reel; Channel Type Vishay
35K3489
N Ch Mosfet, Full Reel; Channel Type Vishay 35K3489
N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins RoHS Compliant: Yes

N CH MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet; Channel Type Vishay - 06J8151 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
06J8151
N Channel Mosfet; Channel Type Vishay 06J8151
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:5.2W RoHS Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.3A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:5.2W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 781-SI7450DP

MOSFET RECOMMENDED ALT 781-SI7450DP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 028643-SI7450DP-T1-E3 278-SI7450DP-T1-E3 SI7450DP-T1-E3CT-ND SI7450DP-T1-E3 SI7450DP-T1-E3 35K3489 06J8151 SI7450DP-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7450DP-T1-E3 SMD 200V 5.3A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs N Ch Mosfet, Full Reel; Channel Type Vishay N Channel Mosfet; Channel Type Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 200 volts 200 volts
PD 1900 milliwatts 5200 milliwatts 1900 milliwatts 5200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data