Vishay Intertechnology, Inc. Single FETs, MOSFETs SI7448DP-T1-E3

Description
N-Channel 20V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 20V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7448DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7448DP-T1-E3TR-ND
Single FETs, MOSFETs SI7448DP-T1-E3TR-ND
N-Channel 20V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

N-Channel 20V 13.4A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
20V 13.4A MOSFET Transistor
278-SI7448DP-T1-E3
20V 13.4A MOSFET Transistor 278-SI7448DP-T1-E3
MOSFET N-CH 20V 13.4A PPAK SO-8 Product overview: SI7448DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7448DP-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 13.4A PPAK SO-8 Product overview: SI7448DP-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 13.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 13.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7448DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7448DP-T1-E3 - 118548-SI7448DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7448DP-T1-E3
118548-SI7448DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7448DP-T1-E3 118548-SI7448DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 118548-SI7448DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 13.4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 50nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 22A, 4.5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 118548-SI7448DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 13.4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 50nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 22A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET N-CH 20V 13.4A PPAK SO-8 - 880-SI7448DP-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 13.4A PPAK SO-8
880-SI7448DP-T1-E3
MOSFET N-CH 20V 13.4A PPAK SO-8 880-SI7448DP-T1-E3
MOSFET N-CH 20V 13.4A PPAK SO-8

MOSFET N-CH 20V 13.4A PPAK SO-8

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7448DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7448DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7448DP-T1-E3
MOSFET N-CH 20V 13.4A PPAK SO-8

MOSFET N-CH 20V 13.4A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7448DP-T1-E3TR-ND 278-SI7448DP-T1-E3 118548-SI7448DP-T1-E3 880-SI7448DP-T1-E3 SI7448DP-T1-E3
Product Name Single FETs, MOSFETs 20V 13.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7448DP-T1-E3 MOSFET N-CH 20V 13.4A PPAK SO-8 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 Tape & Reel (TR) SO-8; SOT3; PowerPAK SO-8
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data