Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7446DP-T1-E3 SI7446DP-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023848-SI7446DP-T1- E3 Length: 4.9 mm Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.9 W Height: 1.04 mm Weight: 506.605978 mg Number of Channels: 1 Number of Pins: 8 Width: 5.89 mm Rise Time: 16 ns Fall Time: 16 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.9 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 12 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 120 ns Drain to Source Resistance: 7.5 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023848-SI7446DP-T1- E3 Length: 4.9 mm Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.9 W Height: 1.04 mm Weight: 506.605978 mg Number of Channels: 1 Number of Pins: 8 Width: 5.89 mm Rise Time: 16 ns Fall Time: 16 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.9 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 12 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 120 ns Drain to Source Resistance: 7.5 mΩ Gate to Source Voltage (Vgs): 20 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7446DP-T1-E3 - 1023848-SI7446DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7446DP-T1-E3
1023848-SI7446DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7446DP-T1-E3 1023848-SI7446DP-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023848-SI7446DP-T1- E3 Length: 4.9 mm Drain to Source Voltage (Vdss): 30 V Power Dissipation: 1.9 W Height: 1.04 mm Weight: 506.605978 mg Number of Channels: 1 Number of Pins: 8 Width: 5.89 mm Rise Time: 16 ns Fall Time: 16 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1.9 W Turn-On Delay Time: 20 ns Continuous Drain Current (ID): 12 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 120 ns Drain to Source Resistance: 7.5 mΩ Gate to Source Voltage (Vgs): 20 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023848-SI7446DP-T1-E3
Length: 4.9 mm
Drain to Source Voltage (Vdss): 30 V
Power Dissipation: 1.9 W
Height: 1.04 mm
Weight: 506.605978 mg
Number of Channels: 1
Number of Pins: 8
Width: 5.89 mm
Rise Time: 16 ns
Fall Time: 16 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1.9 W
Turn-On Delay Time: 20 ns
Continuous Drain Current (ID): 12 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 120 ns
Drain to Source Resistance: 7.5 mΩ
Gate to Source Voltage (Vgs): 20 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1023848-SI7446DP-T1-E3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7446DP-T1-E3
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 7805348 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
2 suppliers