Vishay Precision Group 150V 3A MOSFET Transistor SI7439DP-T1-GE3

Description
P-CH MOSFET 150V 3A 90mR PowerPAK SO 8-Pin Product overview: SI7439DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7439DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET 150V 3A 90mR PowerPAK SO 8-Pin Product overview: SI7439DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7439DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 3A MOSFET Transistor
278-SI7439DP-T1-GE3
150V 3A MOSFET Transistor 278-SI7439DP-T1-GE3
P-CH MOSFET 150V 3A 90mR PowerPAK SO 8-Pin Product overview: SI7439DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7439DP-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 150V 3A 90mR PowerPAK SO 8-Pin Product overview: SI7439DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7439DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7439DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7439DP-T1-GE3DKR-ND
Single FETs, MOSFETs SI7439DP-T1-GE3DKR-ND
P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7439DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7439DP-T1-GE3TR-ND
Single FETs, MOSFETs SI7439DP-T1-GE3TR-ND
P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7439DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7439DP-T1-GE3CT-ND
Single FETs, MOSFETs SI7439DP-T1-GE3CT-ND
P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7439DP-T1-GE3 - 102467-SI7439DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7439DP-T1-GE3
102467-SI7439DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7439DP-T1-GE3 102467-SI7439DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 102467-SI7439DP-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Family Name: Si7439DP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 135nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 5.2A, 10V Alternative Parts (Cross-Reference): FDMS86263P; Introduction Date: August 13, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 102467-SI7439DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Family Name: Si7439DP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 135nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 5.2A, 10V
Alternative Parts (Cross-Reference): FDMS86263P;
Introduction Date: August 13, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
P Channel Mosfet, -150V, 3A, So-8; Channel Type Vishay - 26R1923 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -150V, 3A, So-8; Channel Type Vishay
26R1923
P Channel Mosfet, -150V, 3A, So-8; Channel Type Vishay 26R1923
P CHANNEL MOSFET, -150V, 3A, SO-8; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -150V, 3A, SO-8; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:6V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs PowerPAK SO-8

MOSFET -150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7439DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7439DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7439DP-T1-GE3
MOSFET P-CH 150V 3A PPAK SO-8

MOSFET P-CH 150V 3A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SI7439DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7439DP-T1-GE3
Single FETs, MOSFETs SI7439DP-T1-GE3
MOSFET P-CH 150V 3A PPAK SO-8

MOSFET P-CH 150V 3A PPAK SO-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7439DP-T1-GE3 SI7439DP-T1-GE3DKR-ND 102467-SI7439DP-T1-GE3 26R1923 SI7439DP-T1-GE3 SI7439DP-T1-GE3 SI7439DP-T1-GE3
Product Name 150V 3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7439DP-T1-GE3 P Channel Mosfet, -150V, 3A, So-8; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3; SO-8 SO-8; PowerPAK® SO-8
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single IGBTs - 448-AIKW40N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers