Vishay Precision Group Single FETs, MOSFETs SI7439DP-T1-E3

Description
P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7439DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7439DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7439DP-T1-E3DKR-ND
P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7439DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7439DP-T1-E3TR-ND
Single FETs, MOSFETs SI7439DP-T1-E3TR-ND
P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7439DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7439DP-T1-E3CT-ND
Single FETs, MOSFETs SI7439DP-T1-E3CT-ND
P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 150V 3A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7439DP-T1-E3 - 064567-SI7439DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7439DP-T1-E3
064567-SI7439DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7439DP-T1-E3 064567-SI7439DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 064567-SI7439DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 135nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 90 mOhm @ 5.2A, 10V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 064567-SI7439DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 135nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 5.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
-150V 3A MOSFET Transistor
278-SI7439DP-T1-E3
-150V 3A MOSFET Transistor 278-SI7439DP-T1-E3
P-CH MOSFET, -150V, 3A, 90mR Rds On, SMT Product overview: SI7439DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7439DP-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -150V, 3A, 90mR Rds On, SMT Product overview: SI7439DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -150V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -150V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7439DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -150V Vds 20V Vgs PowerPAK SO-8

MOSFET -150V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7439DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7439DP-T1-E3
Single FETs, MOSFETs SI7439DP-T1-E3
MOSFET P-CH 150V 3A PPAK SO-8

MOSFET P-CH 150V 3A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7439DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7439DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7439DP-T1-E3
MOSFET P-CH 150V 3A PPAK SO-8

MOSFET P-CH 150V 3A PPAK SO-8

Supplier's Site
MOSFET P-CH 150V 3A PPAK SO-8 - 880-SI7439DP-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 150V 3A PPAK SO-8
880-SI7439DP-T1-E3
MOSFET P-CH 150V 3A PPAK SO-8 880-SI7439DP-T1-E3
MOSFET P-CH 150V 3A PPAK SO-8

MOSFET P-CH 150V 3A PPAK SO-8

Supplier's Site
P Channel Mosfet, -150V, 3A, So-8; Channel Type Vishay - 57J5732 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -150V, 3A, So-8; Channel Type Vishay
57J5732
P Channel Mosfet, -150V, 3A, So-8; Channel Type Vishay 57J5732
P CHANNEL MOSFET, -150V, 3A, SO-8; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -150V, 3A, SO-8; Channel Type:P Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:5.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Mosfet, P Ch, 150V, 3A, Powerpak; Transistor Polarity Vishay - 64AH8421 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Ch, 150V, 3A, Powerpak; Transistor Polarity Vishay
64AH8421
Mosfet, P Ch, 150V, 3A, Powerpak; Transistor Polarity Vishay 64AH8421
MOSFET, P CH, 150V, 3A, POWERPAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.073ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

MOSFET, P CH, 150V, 3A, POWERPAK; Transistor Polarity:P Channel; Continuous Drain Current Id:-3A; Drain Source Voltage Vds:-150V; On Resistance Rds(on):0.073ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7439DP-T1-E3DKR-ND 064567-SI7439DP-T1-E3 278-SI7439DP-T1-E3 SI7439DP-T1-E3 SI7439DP-T1-E3 SI7439DP-T1-E3 880-SI7439DP-T1-E3 57J5732 64AH8421
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7439DP-T1-E3 -150V 3A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 150V 3A PPAK SO-8 P Channel Mosfet, -150V, 3A, So-8; Channel Type Vishay Mosfet, P Ch, 150V, 3A, Powerpak; Transistor Polarity Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 SO-8; PowerPAK® SO-8 TO-3; SO-8 TO-3
V(BR)DSS 150 volts 150 volts -150 volts
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data