Vishay Precision Group Single FETs, MOSFETs SI7431DP-T1-E3

Description
P-Channel 200V 2.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 200V 2.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7431DP-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7431DP-T1-E3DKR-ND
Single FETs, MOSFETs SI7431DP-T1-E3DKR-ND
P-Channel 200V 2.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 200V 2.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7431DP-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7431DP-T1-E3CT-ND
Single FETs, MOSFETs SI7431DP-T1-E3CT-ND
P-Channel 200V 2.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 200V 2.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7431DP-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7431DP-T1-E3TR-ND
Single FETs, MOSFETs SI7431DP-T1-E3TR-ND
P-Channel 200V 2.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

P-Channel 200V 2.2A (Ta) 1.9W (Ta) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
-200V 2.2A MOSFET Transistor
278-SI7431DP-T1-E3
-200V 2.2A MOSFET Transistor 278-SI7431DP-T1-E3
P-CH MOSFET, -200V, 2.2A, 174mR Rds On, PPAK SO-8 Product overview: SI7431DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -200V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7431DP-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -200V, 2.2A, 174mR Rds On, PPAK SO-8 Product overview: SI7431DP-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -200V, 2.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -200V, 2.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7431DP-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7431DP-T1-E3 - 142652-SI7431DP-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7431DP-T1-E3
142652-SI7431DP-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7431DP-T1-E3 142652-SI7431DP-T1-E3
Manufacturer: Vishay Win Source Part Number: 142652-SI7431DP-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.9W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 2.2A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 135nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 174 mOhm @ 3.8A, 10V Alternative Parts (Cross-Reference): SI7431DP-T1-GE3; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 142652-SI7431DP-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.9W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 2.2A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 135nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 174 mOhm @ 3.8A, 10V
Alternative Parts (Cross-Reference): SI7431DP-T1-GE3;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, P-Ch, 200V, 2.2A, Powerpak So; Channel Type Vishay - 60AC3818 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 200V, 2.2A, Powerpak So; Channel Type Vishay
60AC3818
Mosfet, P-Ch, 200V, 2.2A, Powerpak So; Channel Type Vishay 60AC3818
MOSFET, P-CH, 200V, 2.2A, POWERPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, P-CH, 200V, 2.2A, POWERPAK SO; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:2.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -200V, 3.8A, Powerpak-So, Full Reel; Channel Type Vishay - 71T8054 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 3.8A, Powerpak-So, Full Reel; Channel Type Vishay
71T8054
P Channel Mosfet, -200V, 3.8A, Powerpak-So, Full Reel; Channel Type Vishay 71T8054
P CHANNEL MOSFET, -200V, 3.8A, POWERPAK-SO, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:1.9W RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 3.8A, POWERPAK-SO, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:3.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:1.9W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -200V Vds 20V Vgs PowerPAK SO-8

MOSFET -200V Vds 20V Vgs PowerPAK SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7431DP-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7431DP-T1-E3
Single FETs, MOSFETs SI7431DP-T1-E3
MOSFET P-CH 200V 2.2A PPAK SO-8

MOSFET P-CH 200V 2.2A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7431DP-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7431DP-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7431DP-T1-E3
MOSFET P-CH 200V 2.2A PPAK SO-8

MOSFET P-CH 200V 2.2A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI7431DP-T1-E3DKR-ND 278-SI7431DP-T1-E3 142652-SI7431DP-T1-E3 60AC3818 71T8054 SI7431DP-T1-E3 SI7431DP-T1-E3 SI7431DP-T1-E3
Product Name Single FETs, MOSFETs -200V 2.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7431DP-T1-E3 Mosfet, P-Ch, 200V, 2.2A, Powerpak So; Channel Type Vishay P Channel Mosfet, -200V, 3.8A, Powerpak-So, Full Reel; Channel Type Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK SO-8 TO-3 TO-3 SO-8; PowerPAK® SO-8
PD 1900 milliwatts 1900 milliwatts 1900 milliwatts 1900 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data