Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7423DN-T1-E3 SI7423DN-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 028639-SI7423DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 11.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028639-SI7423DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 11.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7423DN-T1-E3 - 028639-SI7423DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7423DN-T1-E3
028639-SI7423DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7423DN-T1-E3 028639-SI7423DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028639-SI7423DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 18 mOhm @ 11.7A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028639-SI7423DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 56nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 18 mOhm @ 11.7A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - SI7423DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7423DN-T1-E3CT-ND
Single FETs, MOSFETs SI7423DN-T1-E3CT-ND
P-Channel 30V 7.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 7.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7423DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7423DN-T1-E3TR-ND
Single FETs, MOSFETs SI7423DN-T1-E3TR-ND
P-Channel 30V 7.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 7.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7423DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7423DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7423DN-T1-E3DKR-ND
P-Channel 30V 7.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 7.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Singapore, Singapore
-30V 7.4A MOSFET Transistor
278-SI7423DN-T1-E3
-30V 7.4A MOSFET Transistor 278-SI7423DN-T1-E3
P-CH MOSFET, -30V, 7.4A, 18mR, SMT Product overview: SI7423DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7423DN-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, -30V, 7.4A, 18mR, SMT Product overview: SI7423DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, 7.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, 7.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7423DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7423DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7423DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7423DN-T1-E3
MOSFET P-CH 30V 7.4A PPAK1212-8

MOSFET P-CH 30V 7.4A PPAK1212-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 11.7A 3.8W 18mohm @ 10V

MOSFET 30V 11.7A 3.8W 18mohm @ 10V

Buy Now Datasheet
MOSFET 30V 11.7A 3.8W 18mohm @ 10V - 880-SI7423DN-T1-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 11.7A 3.8W 18mohm @ 10V
880-SI7423DN-T1-E3
MOSFET 30V 11.7A 3.8W 18mohm @ 10V 880-SI7423DN-T1-E3
MOSFET 30V 11.7A 3.8W 18mohm @ 10V

MOSFET 30V 11.7A 3.8W 18mohm @ 10V

Supplier's Site
Single FETs, MOSFETs - SI7423DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7423DN-T1-E3
Single FETs, MOSFETs SI7423DN-T1-E3
MOSFET P-CH 30V 7.4A PPAK1212-8

MOSFET P-CH 30V 7.4A PPAK1212-8

Supplier's Site Datasheet
P Channel Mosfet, -30V, 11.7A, Powerpak, Full Reel; Channel Type Vishay - 57J5728 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 11.7A, Powerpak, Full Reel; Channel Type Vishay
57J5728
P Channel Mosfet, -30V, 11.7A, Powerpak, Full Reel; Channel Type Vishay 57J5728
P CHANNEL MOSFET, -30V, 11.7A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 11.7A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:11.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site
Channel Type Vishay - 85W2169 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Vishay
85W2169
Channel Type Vishay 85W2169
Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:1.5W; No. of Pins:8Pins RoHS Compliant: Yes

Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:7.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V; Power Dissipation:1.5W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 028639-SI7423DN-T1-E3 SI7423DN-T1-E3CT-ND 278-SI7423DN-T1-E3 SI7423DN-T1-E3 SI7423DN-T1-E3 880-SI7423DN-T1-E3 SI7423DN-T1-E3 57J5728 85W2169
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7423DN-T1-E3 Single FETs, MOSFETs -30V 7.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET 30V 11.7A 3.8W 18mohm @ 10V Single FETs, MOSFETs P Channel Mosfet, -30V, 11.7A, Powerpak, Full Reel; Channel Type Vishay Channel Type Vishay
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts -30 volts 30 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerPAK 1212-8 PowerPAK® 1212-8 PowerPAKR 1212-8 PowerPAK® 1212-8 TO-3 TO-3
Unlock Full Specs
to access all available technical data