Vishay Intertechnology, Inc. 30V 6.4A MOSFET Transistor SI7421DN-T1-GE3

Description
MOSFET P-CH 30V 6.4A PPAK 1212-8 Product overview: SI7421DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7421DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 6.4A PPAK 1212-8 Product overview: SI7421DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7421DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 6.4A MOSFET Transistor
278-SI7421DN-T1-GE3
30V 6.4A MOSFET Transistor 278-SI7421DN-T1-GE3
MOSFET P-CH 30V 6.4A PPAK 1212-8 Product overview: SI7421DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7421DN-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 6.4A PPAK 1212-8 Product overview: SI7421DN-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7421DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI7421DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7421DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7421DN-T1-GE3TR-ND
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7421DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7421DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7421DN-T1-GE3CT-ND
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7421DN-T1-GE3 - 849924-SI7421DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7421DN-T1-GE3
849924-SI7421DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7421DN-T1-GE3 849924-SI7421DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 849924-SI7421DN-T1-G E3 Series: TrenchFET® Features: 30 V Package: Reel - TR Family Name: SI7421 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SI7421DN-T1-GE3DKR, SI7421DN-T1-GE3CT, SI7421DN-T1-GE3TR, SI7421DN-T1-GE3-ND

Manufacturer: Vishay
Win Source Part Number: 849924-SI7421DN-T1-GE3
Series: TrenchFET®
Features: 30 V
Package: Reel - TR
Family Name: SI7421
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SI7421DN-T1-GE3DKR, SI7421DN-T1-GE3CT, SI7421DN-T1-GE3TR, SI7421DN-T1-GE3-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7421DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7421DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7421DN-T1-GE3
MOSFET P-CH 30V 6.4A PPAK 1212-8

MOSFET P-CH 30V 6.4A PPAK 1212-8

Supplier's Site
MOSFET 30V 9.8A 3.6W 25mohm @ 10V - 880-SI7421DN-T1-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 30V 9.8A 3.6W 25mohm @ 10V
880-SI7421DN-T1-GE3
MOSFET 30V 9.8A 3.6W 25mohm @ 10V 880-SI7421DN-T1-GE3
MOSFET 30V 9.8A 3.6W 25mohm @ 10V

MOSFET 30V 9.8A 3.6W 25mohm @ 10V

Supplier's Site
P Channel Mosfet, -30V, 9.8A, Powerpak; Channel Type Vishay - 26R1921 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 9.8A, Powerpak; Channel Type Vishay
26R1921
P Channel Mosfet, -30V, 9.8A, Powerpak; Channel Type Vishay 26R1921
P CHANNEL MOSFET, -30V, 9.8A, POWERPAK; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 9.8A, POWERPAK; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7421DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7421DN-T1-GE3
Single FETs, MOSFETs SI7421DN-T1-GE3
MOSFET P-CH 30V 6.4A PPAK 1212-8

MOSFET P-CH 30V 6.4A PPAK 1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 9.8A 3.6W 25mohm @ 10V

MOSFET 30V 9.8A 3.6W 25mohm @ 10V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI7421DN-T1-GE3 SI7421DN-T1-GE3TR-ND 849924-SI7421DN-T1-GE3 SI7421DN-T1-GE3 880-SI7421DN-T1-GE3 26R1921 SI7421DN-T1-GE3 SI7421DN-T1-GE3
Product Name 30V 6.4A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7421DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 30V 9.8A 3.6W 25mohm @ 10V P Channel Mosfet, -30V, 9.8A, Powerpak; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0200 kS
PD 3.6 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
N-Channel SMD 40V 119A MOSFET Transistor - 278-AUIRFR4104 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers