Vishay Precision Group Single FETs, MOSFETs SI7421DN-T1-E3

Description
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet
Description
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SI7421DN-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7421DN-T1-E3TR-ND
Single FETs, MOSFETs SI7421DN-T1-E3TR-ND
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7421DN-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7421DN-T1-E3DKR-ND
Single FETs, MOSFETs SI7421DN-T1-E3DKR-ND
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7421DN-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7421DN-T1-E3CT-ND
Single FETs, MOSFETs SI7421DN-T1-E3CT-ND
P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 30V 6.4A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7421DN-T1-E3 - 028638-SI7421DN-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7421DN-T1-E3
028638-SI7421DN-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7421DN-T1-E3 028638-SI7421DN-T1-E3
Manufacturer: Vishay Win Source Part Number: 028638-SI7421DN-T1-E 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Family Name: Si7421DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.4A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 40nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 9.8A, 10V Alternative Parts (Cross-Reference): IRF7726TRPBF; Si7421DN-T1-GE3; SI7421DN; STL6P3LLH6; DMP3036SFV-13 ; DMP3035SFG-7; MDV3605URH; Introduction Date: November 20, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028638-SI7421DN-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Family Name: Si7421DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.4A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 40nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 9.8A, 10V
Alternative Parts (Cross-Reference): IRF7726TRPBF; Si7421DN-T1-GE3; SI7421DN; STL6P3LLH6; DMP3036SFV-13 ; DMP3035SFG-7; MDV3605URH;
Introduction Date: November 20, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 6.4A MOSFET Transistor
278-SI7421DN-T1-E3
30V 6.4A MOSFET Transistor 278-SI7421DN-T1-E3
P-CH MOSFET 30V 6.4A 25mR SMT Product overview: SI7421DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7421DN-T1-E3 can be used for catalog matching and distributor lookup.

P-CH MOSFET 30V 6.4A 25mR SMT Product overview: SI7421DN-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI7421DN-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7421DN-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7421DN-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7421DN-T1-E3
MOSFET P-CH 30V 6.4A PPAK1212-8

MOSFET P-CH 30V 6.4A PPAK1212-8

Supplier's Site
Single FETs, MOSFETs - SI7421DN-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7421DN-T1-E3
Single FETs, MOSFETs SI7421DN-T1-E3
MOSFET P-CH 30V 6.4A PPAK1212-8

MOSFET P-CH 30V 6.4A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 9.8A 3.6W 25mohm @ 10V

MOSFET 30V 9.8A 3.6W 25mohm @ 10V

Buy Now Datasheet
P Channel Mosfet, -30V, 9.8A, Powerpak, Full Reel; Channel Type Vishay - 57J5726 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -30V, 9.8A, Powerpak, Full Reel; Channel Type Vishay
57J5726
P Channel Mosfet, -30V, 9.8A, Powerpak, Full Reel; Channel Type Vishay 57J5726
P CHANNEL MOSFET, -30V, 9.8A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:1.5W RoHS Compliant: Yes

P CHANNEL MOSFET, -30V, 9.8A, POWERPAK, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:9.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:1.5W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SI7421DN-T1-E3TR-ND 028638-SI7421DN-T1-E3 278-SI7421DN-T1-E3 SI7421DN-T1-E3 SI7421DN-T1-E3 SI7421DN-T1-E3 57J5726
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7421DN-T1-E3 30V 6.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P Channel Mosfet, -30V, 9.8A, Powerpak, Full Reel; Channel Type Vishay
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 PowerPAK® 1212-8 TO-3
V(BR)DSS 30 volts 30 volts
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products