Vishay Precision Group -60V 3.6A SOIC MOSFET Transistor SI7415DN-T1-GE3

Description
P-CH MOSFET -60V 3.6A 65mR SOIC SMT Product overview: SI7415DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.6A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7415DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH MOSFET -60V 3.6A 65mR SOIC SMT Product overview: SI7415DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.6A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7415DN-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-60V 3.6A SOIC MOSFET Transistor
2088-SI7415DN-T1-GE3
-60V 3.6A SOIC MOSFET Transistor 2088-SI7415DN-T1-GE3
P-CH MOSFET -60V 3.6A 65mR SOIC SMT Product overview: SI7415DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.6A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7415DN-T1-GE3 can be used for catalog matching and distributor lookup.

P-CH MOSFET -60V 3.6A 65mR SOIC SMT Product overview: SI7415DN-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -60V, 3.6A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 3.6A, SOIC, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI7415DN-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1807759 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807759
MOSFETs 1807759
Pb- Free P-CHANNEL 60-V (D-S) MOSFET- Le

Pb- Free P-CHANNEL 60-V (D-S) MOSFET- Le

Supplier's Site
MOSFETs - 1807317 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807317
MOSFETs 1807317
Pb- Free P-CHANNEL 60-V (D-S) MOSFET- Le

Pb- Free P-CHANNEL 60-V (D-S) MOSFET- Le

Supplier's Site
MOSFETs - 1807759P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807759P
MOSFETs 1807759P
Pb- Free P-CHANNEL 60-V (D-S) MOSFET- Le

Pb- Free P-CHANNEL 60-V (D-S) MOSFET- Le

Supplier's Site
Single FETs, MOSFETs - SI7415DN-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7415DN-T1-GE3TR-ND
Single FETs, MOSFETs SI7415DN-T1-GE3TR-ND
P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7415DN-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7415DN-T1-GE3DKR-ND
Single FETs, MOSFETs SI7415DN-T1-GE3DKR-ND
P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
Single FETs, MOSFETs - SI7415DN-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI7415DN-T1-GE3CT-ND
Single FETs, MOSFETs SI7415DN-T1-GE3CT-ND
P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

P-Channel 60V 3.6A (Ta) 1.5W (Ta) Surface Mount PowerPAK® 1212-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7415DN-T1-GE3 - 102761-SI7415DN-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7415DN-T1-GE3
102761-SI7415DN-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7415DN-T1-GE3 102761-SI7415DN-T1-GE3
Manufacturer: Vishay Win Source Part Number: 102761-SI7415DN-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Family Name: Si7415DN Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerPAK 1212-8 Dimension: PowerPAK 1212-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 25nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 65 mOhm @ 5.7A, 10V Alternative Parts (Cross-Reference): RJE0615JSP-00#J0; RJE0615JSP-00-J3; FDMC5614P; NVTFS5116PLTAG; Introduction Date: October 18, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 102761-SI7415DN-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Family Name: Si7415DN
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerPAK 1212-8
Dimension: PowerPAK 1212-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 25nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 65 mOhm @ 5.7A, 10V
Alternative Parts (Cross-Reference): RJE0615JSP-00#J0; RJE0615JSP-00-J3; FDMC5614P; NVTFS5116PLTAG;
Introduction Date: October 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI7415DN-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI7415DN-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI7415DN-T1-GE3
MOSFET P-CH 60V 3.6A PPAK1212-8

MOSFET P-CH 60V 3.6A PPAK1212-8

Supplier's Site
Mosfet, P Channel, 60V, 3.6A, Ppak So8; Channel Type Vishay - 72R4249 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, 60V, 3.6A, Ppak So8; Channel Type Vishay
72R4249
Mosfet, P Channel, 60V, 3.6A, Ppak So8; Channel Type Vishay 72R4249
MOSFET, P CHANNEL, 60V, 3.6A, PPAK SO8; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, P CHANNEL, 60V, 3.6A, PPAK SO8; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SI7415DN-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI7415DN-T1-GE3
Single FETs, MOSFETs SI7415DN-T1-GE3
MOSFET P-CH 60V 3.6A PPAK1212-8

MOSFET P-CH 60V 3.6A PPAK1212-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -60V Vds 20V Vgs PowerPAK 1212-8

MOSFET -60V Vds 20V Vgs PowerPAK 1212-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SI7415DN-T1-GE3 1807759 SI7415DN-T1-GE3TR-ND 102761-SI7415DN-T1-GE3 SI7415DN-T1-GE3 72R4249 SI7415DN-T1-GE3 SI7415DN-T1-GE3
Product Name -60V 3.6A SOIC MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI7415DN-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P Channel, 60V, 3.6A, Ppak So8; Channel Type Vishay Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type PowerPAK 1212-8 PowerPAK® 1212-8 SOT3; PowerPAK 1212-8 PowerPAKR 1212-8 TO-3 PowerPAK® 1212-8
Unlock Full Specs
to access all available technical data